EN
  • EN
  • DE

TA0245A

Part No TA0245A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog Electronic Wholesale
Description SAW Filter 139 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Win Source Part Number 1263561-TA0245A
Manufacturer Homepage www.taisaw.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA0245A CAD Model

Description

The TA0245A is a SAW (Surface Acoustic Wave) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are widely used in radio frequency (RF) applications for filtering unwanted signals and selecting desired frequencies. They are known for their compact size, low insertion loss, and high selectivity, making them suitable for various wireless communication systems.

Applications:

  • Mobile communication systems: Filtering signals in cellular phones and other mobile devices.
  • Wireless LAN (WLAN) devices: Used in Wi-Fi routers and adapters for filtering signals.
  • Global Positioning System (GPS) receivers: Filtering signals in GPS receivers to improve accuracy.
  • Remote control systems: Used in remote control transmitters and receivers for filtering signals.
  • Television (TV) tuners: Filtering signals in TV tuners to select desired channels.

Features:

  • Low insertion loss: Minimizes signal attenuation.
  • High selectivity: Provides sharp filtering characteristics.
  • Compact size: Small footprint for space-constrained applications.
  • Surface mount technology (SMT): Allows for automated assembly.
  • Operating frequency: Designed for a specific operating frequency.
  • High attenuation: Provides high attenuation of unwanted signals.
  • Stable performance: Offers stable performance over a wide temperature range.

Benefits:

  • Improved signal quality: Filters out unwanted signals and noise, improving signal quality.
  • Enhanced system performance: Low insertion loss and high selectivity improve overall system performance.
  • Reduced size and cost: Compact size and SMT packaging reduce size and cost.
  • Reliable operation: Stable performance over a wide temperature range ensures reliable operation.

Additional Details:

The TA0245A is typically packaged in a small surface mount package. The specific operating frequency, bandwidth, and insertion loss depend on the exact model and application. Detailed specifications, including frequency response, insertion loss, and attenuation characteristics, can be found in the product datasheet from TAI-SAW TECHNOLOGY CO., LTD. SAW filters are passive devices and do not require a power supply. Proper impedance matching is important for optimal performance. It's critical to select the correct SAW filter for the target frequency band and application to ensure proper operation and performance. Ensure the filter is matched correctly with the source and load impedance (typically 50 ohms).

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess