The RM06FTN1152 is a 6mm carbon film resistor manufactured by TA-I Technology Co., Ltd. These resistors are designed for general-purpose applications requiring a compact and reliable fixed-value resistor. The RM06 series are known for their flameproof epoxy coating and stable performance under various environmental conditions.
Applications
- General electronics circuits
- Current limiting
- Voltage division
- Consumer electronics
- Power supplies
- Instrumentation circuits
Features
- Small size (6mm diameter)
- Carbon film resistive element
- Flameproof epoxy coating
- Fixed resistance value
- High stability
- Excellent price-performance ratio
Benefits
- Compact design allows for high-density PCB mounting.
- Carbon film provides a cost-effective solution for general purpose applications.
- Flameproof coating enhances safety and reliability.
- Stable performance ensures consistent circuit operation.
- Wide operating temperature range increases application flexibility.
Technical Specifications
The RM06FTN1152 has a resistance value of 11.5 kΩ (1152 = 115 x 10^2). The resistance tolerance is typically ±1% or ±5%, consult the datasheet for the specific tolerance. The power rating is typically 0.125W or 1/8W. The maximum operating voltage is dependent on the resistance value and power rating, refer to the official TA-I datasheet for detailed voltage specifications. The operating temperature range is typically -55°C to +155°C.
These resistors meet RoHS compliance standards ensuring environmental responsibility. They are available in various packaging options, including taped and reeled for automated assembly processes. The epoxy coating provides excellent insulation and protection against moisture and humidity.