EN
  • EN
  • DE

RM04JTN473

Part No RM04JTN473
Manufacturer TA-I
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1121472-RM04JTN473
Categories Custom Parts
Manufacturer TA-I
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RM04JTN473 CAD Model

Description

The RM04JTN473 is a thick film chip resistor manufactured by TA-I Technology. It is designed for general purpose applications where precise resistance is required. The '473' marking indicates a resistance value of 47k ohms (47 x 10^3 ohms) with a standard tolerance.

Applications:

  • Current Limiting: Used to limit current in various electronic circuits.
  • Voltage Division: Employed in voltage divider networks to create specific voltage levels.
  • Pull-up/Pull-down Resistors: Utilized in digital circuits to define logic levels.
  • Feedback Resistors: Incorporated in amplifier circuits for gain control.
  • General Purpose Electronics: Suitable for a wide range of electronic devices and applications.

Features:

  • Resistance Value: 47k Ohms (47 x 10^3 Ohms)
  • Tolerance: Typically 5% tolerance.
  • Power Rating: Standard power rating, typically 0.063W or 1/16W.
  • Temperature Coefficient: Typically ±200 ppm/°C.
  • Package Size: 0402 size (1.0mm x 0.5mm).

Benefits:

  • Standard Resistance Value: Common resistance value widely used in electronic circuits.
  • Compact Size: Small 0402 package size saves board space.
  • Reliable Performance: Provides stable resistance over a wide temperature range.
  • Cost-Effective: Offers a cost-effective solution for general purpose applications.
  • Easy to Solder: Designed for surface mount assembly with automated soldering processes.

Additional Details: The RM04JTN473 is designed for surface mount technology (SMT) and is commonly used in high-density PCB assemblies. The 0402 package size offers a good balance between size and ease of handling. When soldering, it's crucial to follow appropriate soldering profiles to ensure reliable connections and avoid thermal shock. The resistor is non-inductive, making it suitable for high-frequency applications. It's important to verify the specific tolerance and temperature coefficient requirements based on the application. These resistors comply with RoHS standards, making them environmentally friendly. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines. The operating temperature range is typically -55°C to +155°C.

You May Also Be Interested in

Intel
Contact for details
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Analog Devices Inc.
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
NANYA
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
NEC
Need more? Email Us
QSI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
11,115+ $0.0045 $50.0175
27,030+ $0.0037 $100.0110
41,670+ $0.0036 $150.0120
57,145+ $0.0035 $200.0075
73,530+ $0.0034 $250.0020
100,000+ $0.0030 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 11115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess