EN
  • EN
  • DE

ZX1028

Part No ZX1028
Manufacturer Molex, LLC
Catalog OEM Parts (T - Z)
Description Disc Brake Pad Set 2008-2010 Chevrolet HHR 2.0L, ZX1028, Front
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1023713-ZX1028
Categories OEM Parts(T-Z)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZX1028 CAD Model

Description

The Molex ZX1028 is a type of connector, most likely a ZIF (Zero Insertion Force) connector. Molex is a leading global manufacturer of electronic interconnect solutions, and their ZIF connectors are widely used in various applications where easy and reliable connections are required, particularly for delicate components like flexible flat cables (FFC) or flexible printed circuits (FPC).

Applications:

  • Laptop Computers: Connecting LCD panels, keyboards, and other internal components.
  • Printers: Connecting print heads, sensors, and control panels.
  • Mobile Devices: Connecting displays, cameras, and other internal modules.
  • Medical Equipment: Connecting sensors, displays, and control interfaces.
  • Industrial Automation: Connecting sensors, actuators, and control panels.

Features:

  • Zero Insertion Force (ZIF): Allows for easy insertion and removal of cables without applying force to delicate contacts.
  • Compact Design: Space-saving design allows for high-density connections.
  • Reliable Connection: Ensures a secure and reliable electrical connection.
  • Durable Construction: Designed to withstand multiple insertion and removal cycles.
  • Various Pin Counts: Available in a range of pin counts to suit different application requirements.

Benefits:

  • Easy Cable Insertion and Removal: Simplifies assembly and maintenance processes.
  • Protection of Delicate Cables: Prevents damage to FFC and FPC cables during insertion and removal.
  • Space Savings: Allows for high-density connections in compact devices.
  • Reliable Performance: Ensures a stable and consistent electrical connection.
  • Long Service Life: Designed for durability and long-term reliability.

The ZX1028 ZIF connector typically includes a lever or actuator that allows for easy opening and closing of the connector. The specific pin count, pitch, and dimensions of the ZX1028 can vary, so consulting the Molex datasheet is recommended for detailed specifications. When implementing the ZX1028, ensure proper alignment of the cable and connector to prevent damage. Regular inspection and cleaning of the contacts can help maintain reliable performance.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess