EN
  • EN
  • DE

RM04FTN2703

Part No RM04FTN2703
Manufacturer TA-I
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1121610-RM04FTN2703
Categories Custom Parts
Manufacturer TA-I
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RM04FTN2703 CAD Model

Description

The RM04FTN2703 is a 270 kΩ ±1% tolerance, 1/6W, surface-mount thick film chip resistor manufactured by TA-I. It's designed for general-purpose applications in electronic circuits requiring precise and stable resistance values. The small size and robust construction make it suitable for high-density PCB assemblies.

Applications

  • Current limiting resistors
  • Voltage dividers
  • Feedback resistors in amplifier circuits
  • Pull-up and pull-down resistors
  • Signal termination resistors
  • Filter circuits
  • Calibration circuits
  • LED lighting circuits

Features

  • Thick Film Technology: Provides stable and reliable performance.
  • Surface Mount Device (SMD): Suitable for automated assembly.
  • Precise Resistance Value: 270 kΩ with ±1% tolerance ensures accurate circuit operation.
  • Compact Size: 0402 package size allows for high-density mounting.
  • Low Temperature Coefficient: Minimizes resistance drift over temperature variations.
  • RoHS Compliant: Meets environmental regulations.

Benefits

  • Accurate Circuit Operation: Precise resistance value ensures reliable performance.
  • Efficient Assembly: Surface-mount design allows for automated placement.
  • Stable Performance: Thick film technology provides long-term stability.
  • Space Saving: Small size allows for high-density circuit designs.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The RM04FTN2703 has a power rating of 1/6W (0.167W) and an operating temperature range of -55°C to +155°C. The temperature coefficient of resistance (TCR) is typically ±100 ppm/°C. It is designed to withstand reflow soldering processes. The resistor is packaged on tape and reel for automated assembly equipment. Its small size and high precision make it a versatile choice for a wide range of electronic applications.

You May Also Be Interested in

NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Intel
Need more? Email Us
Intel
Contact for details
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Analog Devices Inc.
Need more? Email Us
NANYA
Need more? Email Us
RF Micro Devices
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess