EN
  • EN
  • DE
  • IT

RM04FTN1502

Part No RM04FTN1502
Manufacturer TA-I
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1107197-RM04FTN1502
Categories Custom Parts
Manufacturer TA-I
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RM04FTN1502 CAD Model

Description

The RM04FTN1502 is a precision fixed resistor manufactured by TA-I Technology Co., Ltd. It is a thick film chip resistor designed for surface mount technology (SMT) applications. This resistor offers excellent reliability and stability, making it suitable for a wide range of electronic circuits.

Applications

  • Consumer electronics (e.g., smartphones, tablets, televisions)
  • Industrial equipment (e.g., power supplies, motor controllers)
  • Automotive electronics (e.g., engine control units, infotainment systems)
  • Medical devices (e.g., patient monitoring systems, diagnostic equipment)
  • Telecommunications equipment (e.g., routers, switches, base stations)

Features

  • Resistance Value: 15 kΩ
  • Tolerance: ±1%
  • Temperature Coefficient: ±100 ppm/°C
  • Power Rating: 0.063W (1/16W)
  • Package Size: 0402 (1005 Metric)
  • Termination: Surface Mount
  • Resistance Element: Thick Film
  • RoHS Compliant: Yes

Benefits

  • High Precision: Tight tolerance of ±1% ensures accurate resistance values in critical circuits.
  • Temperature Stability: Low temperature coefficient of ±100 ppm/°C minimizes resistance drift over temperature variations.
  • Compact Size: Small 0402 package size allows for high-density board designs.
  • Reliable Performance: Thick film construction provides excellent long-term stability and reliability.
  • Wide Range of Applications: Suitable for various electronic circuits across different industries.
  • Easy Assembly: Surface mount technology simplifies the assembly process.

Additional Details

The RM04FTN1502 resistor is designed to meet the demanding requirements of modern electronic devices. Its robust construction and precise electrical characteristics make it a reliable choice for critical applications. The resistor is available in tape and reel packaging for automated assembly processes. The resistor's operating temperature ranges from -55°C to +155°C.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us
Mitsubishi
Need more? Email Us
Pericom
Lowest to $1.6087
Calogic, LLC
Need more? Email Us
JST Sales America Inc.
CONN HOUSING PHD 8POS 2MM DUAL / 8 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm)
Lowest to $0.1392
Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230
NXP / Nexperia
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
25,000+ $0.0023 $57.5000
100,000+ $0.0012 $120.0000
150,000+ $0.0012 $180.0000
200,000+ $0.0012 $240.0000
250,000+ $0.0012 $300.0000
300,000+ $0.0012 $360.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101,300 pieces
MOQ: 25000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess