EN
  • EN
  • DE

RM04FTN1005

Part No RM04FTN1005
Manufacturer TA-I
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TA-I
Win Source Part Number 296514-RM04FTN1005
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RM04FTN1005 CAD Model

Description

The RM04FTN1005 is a surface mount thick film chip resistor manufactured by TA-I Technology. This resistor is commonly used in electronic circuits to provide a specific resistance value. Its compact size and stable performance make it suitable for a wide range of applications.

Applications

  • Consumer electronics: Used in televisions, DVD players, and audio equipment.
  • Computer peripherals: Found in printers, scanners, and keyboards.
  • Communication devices: Used in mobile phones, routers, and modems.
  • Industrial controls: Employed in process control systems and instrumentation.
  • Power management circuits: Used in voltage regulators and power supplies.

Features

  • Resistance value: 10 MOhms
  • Package size: 0603 (1608 metric)
  • Tolerance: ±1%
  • Temperature Coefficient: ±100 ppm/°C
  • Power rating: 1/10W (0.1W)
  • Thick film element
  • Surface Mount Device (SMD)

Benefits

  • Precise resistance value due to tight tolerance.
  • Stable performance over temperature variations.
  • Small footprint for high-density circuit designs.
  • Suitable for automated assembly processes.
  • Reliable operation in various environmental conditions.

Additional Details

The RM04FTN1005 resistor is constructed using a thick film resistive material deposited on a ceramic substrate. The resistor is laser-trimmed to achieve the desired resistance value within the specified tolerance. The terminations are typically tin-plated to ensure good solderability. The 0603 package size conforms to industry standards for surface mount components. It's crucial to adhere to recommended soldering profiles during assembly to avoid damage to the resistor. Proper storage and handling practices will ensure long-term reliability.

You May Also Be Interested in

AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess