The RM02JTN270 is a thick film chip resistor manufactured by TA-I Technology. It's designed for general-purpose applications requiring stable and reliable resistance in a compact size. This resistor offers good performance characteristics, making it suitable for various electronic circuits.
Applications
- Consumer electronics (e.g., mobile phones, tablets, audio players)
- Industrial equipment (e.g., power supplies, motor controls)
- Medical devices (e.g., patient monitoring systems, diagnostic equipment)
- Automotive electronics (e.g., engine control units, dashboard displays)
- Telecommunications equipment (e.g., routers, modems)
Features
- Small size: 0402 (1005 metric) package
- Resistance value: 27 Ohms
- Resistance tolerance: ±5%
- Power rating: 1/16W (0.063W)
- Temperature coefficient: ±200 ppm/°C
- Thick film technology
- RoHS compliant
Benefits
- Stable and reliable resistance
- Compact size for space-constrained applications
- Cost-effective solution for general-purpose applications
- Wide operating temperature range
- Suitable for automatic placement
Additional Details
The RM02JTN270 resistor utilizes a thick film resistive element on a ceramic substrate. The resistive element is protected by a passivation layer, ensuring long-term stability and reliability. The resistor's terminals are typically tinned for easy soldering. The 0402 package size allows for high-density mounting on printed circuit boards. The ±5% tolerance indicates the accuracy of the resistance value, while the ±200 ppm/°C temperature coefficient describes how much the resistance value changes with temperature variations. Proper handling and storage are recommended to maintain the resistor's integrity and performance.