EN
  • EN
  • DE

SG3842G2SZ

Part No SG3842G2SZ
Manufacturer System General
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer System General
Win Source Part Number 319599-SG3842G2SZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG3842G2SZ CAD Model

Description

The SG3842G2SZ is a high-performance current-mode PWM controller from System General. This IC is designed for off-line and DC-to-DC converter applications, offering a cost-effective solution with minimal external components and enhanced protection features.

Applications:

  • Offline Power Supplies: Used in AC-DC power supplies for various electronic devices, especially those requiring stringent safety standards.
  • DC-DC Converters: Implemented in DC-DC converters for voltage regulation in a broad spectrum of applications, from consumer electronics to industrial equipment.
  • Battery Chargers: Incorporated into battery charging circuits to manage and optimize the charging process for various battery types.
  • Adapters: Used in power adapters to regulate voltage for small electronic devices.

Features:

  • Fixed Frequency Operation: Operates at a fixed frequency, simplifying design considerations and minimizing noise interference.
  • Current-Mode Control: Incorporates current-mode control for inherent line voltage feed-forward and improved dynamic response.
  • Low Startup Current: Reduces power consumption during initial startup, promoting energy efficiency.
  • Pulse-by-Pulse Current Limiting: Offers immediate overcurrent protection, preventing potential damage to the circuit.
  • Undervoltage Lockout (UVLO): Ensures stable operation by preventing the device from operating when the input voltage is too low.
  • Soft-Start Function: Minimizes stress on components during startup by gradually increasing the output voltage.
  • Overvoltage Protection (OVP): Provides protection against excessive output voltage, enhancing the reliability of the system.

Benefits:

  • Simplified Design: The integrated controller minimizes external component count, reducing the overall design complexity.
  • Improved Efficiency: Current-mode control and low startup current maximize energy efficiency.
  • Enhanced Reliability: Comprehensive protection features, including current limiting, UVLO, and OVP, ensure dependable operation.
  • Reduced Cost: Fewer external components translate into lower overall system cost.

The SG3842G2SZ leverages current-mode control, delivering superior line voltage feed-forward for enhanced regulation and quicker transient response. The inclusion of a precise oscillator ensures stable frequency control. This PWM controller provides a robust solution for various power supply needs, balancing performance, cost-effectiveness, and enhanced protection features. The integrated soft-start functionality reduces inrush current during startup, while the overvoltage protection feature safeguards downstream components from potential damage due to voltage spikes.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Lowest to $6.5223

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess