EN
  • EN
  • DE

SPP3403S23RGB

Part No SPP3403S23RGB
Manufacturer SYNC POWER Crop
Catalog Electronic Wholesale
Description P-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 1258102-SPP3403S23RGB
Manufacturer Homepage www.syncpower.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPP3403S23RGB CAD Model

Description

The SPP3403S23RGB is a P-Channel MOSFET from SYNC POWER Crop. It is designed for power management applications, including load switching, DC-DC conversion, and power control in portable devices. Characterized by its low on-resistance and efficient switching characteristics, it's often used in battery-powered applications to minimize power losses and extend battery life.

Applications:

  • Load Switching: Used to control power to various loads in electronic systems.
  • DC-DC Converters: Employed in DC-DC converters to regulate voltage levels efficiently.
  • Power Management Circuits: Utilized in power management circuits to control and distribute power.
  • Battery Management Systems (BMS): Used in BMS applications for battery charging and discharging control.
  • Portable Devices: Ideal for use in portable devices where power efficiency is critical.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • Logic Level Gate Drive: Enables direct interfacing with logic-level control signals.
  • Small Footprint: Compact package size ideal for space-constrained designs.
  • Fast Switching Speed: Reduces switching losses and improves converter efficiency.
  • Integrated Gate Resistor (Optional): Some variants may incorporate an integrated gate resistor to simplify gate drive circuitry. Consult the datasheet for specific details.
  • Halogen-Free and RoHS Compliant: Compliant with environmental regulations.

Benefits:

  • Enhanced Efficiency: Low on-resistance minimizes power dissipation, improving energy efficiency.
  • Simplified Control: Logic-level gate drive simplifies interfacing with digital control circuits.
  • Compact Solution: Small footprint allows for use in space-limited applications.
  • Optimized Switching: Fast switching speed reduces switching losses and enhances converter performance.
  • Environmentally Friendly: Complies with environmental standards.

Additional Details:

The SPP3403S23RGB is a P-Channel enhancement mode MOSFET. It requires a negative gate-source voltage (VGS) to turn it on. Proper thermal management is necessary to ensure reliable operation, particularly at high power levels. Refer to the datasheet for detailed specifications, including voltage and current ratings. The presence of an integrated gate resistor and its value are also detailed in the datasheet.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess