EN
  • EN
  • DE

DAC161S055CISQ/NOPB

Part No DAC161S055CISQ/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT SPI/SRL 16WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 5μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 1.7 V to 5.25 V
INL/DNL (LSB) ±1, +1.1 (Max)
Temperature Range - Operating -40°C to 105°C
Case / Package 16-WQFN (4x4)
Win Source Part Number 1032405-DAC161S055CISQ/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC161S055CISQ/NOPB CAD Model

Description

DAC161S055CISQ/NOPB - 16-Bit, Micro Power, Miniature, Rail-to-Rail DAC from Texas Instruments

The DAC161S055CISQ/NOPB is a high-precision, 16-bit digital-to-analog converter (DAC) from Texas Instruments, designed to meet the demanding requirements of industrial, communication, and high-end consumer electronics applications. With its micro power consumption and miniature package, this DAC is particularly suitable for portable and space-constrained applications requiring high-resolution analog output.

Key Features:

  • Precision: The DAC161S055CISQ/NOPB delivers 16-bit resolution, ensuring accurate conversion of digital signals to analog with minimal error, making it ideal for applications where precision is critical.
  • Low Power Consumption: Engineered for efficiency, this DAC boasts micro power operation, conserving energy and extending the battery life of portable devices.
  • Rail-to-Rail Output: It features a rail-to-rail output that enables the full range of the power supply to be utilized, enhancing the dynamic range and flexibility in various operating conditions.
  • Compact Design: Housed in a compact package, the DAC161S055CISQ/NOPB saves valuable board space and is an excellent choice for space-constrained applications.
  • Operational Versatility: The device operates over a wide temperature range, making it suitable for industrial environments and outdoor applications.
  • Integration: It includes an internal reference that simplifies design and reduces external component count, while still allowing for an external reference if desired for enhanced flexibility.

Applications:

The DAC161S055CISQ/NOPB is versatile enough to be used in a wide array of applications, including:

  • Portable instrumentation
  • Data acquisition systems
  • Process control
  • Analog output modules
  • Telecommunications equipment
  • Battery-powered devices

With its blend of precision, low power consumption, and compact size, the DAC161S055CISQ/NOPB from Texas Instruments is an exceptional choice for designers looking to add a reliable and efficient 16-bit DAC to their electronic projects.

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess