EN
  • EN
  • DE

SPN8439S223RG

Part No SPN8439S223RG
Manufacturer SYNC POWER Crop
Catalog Electronic Wholesale
Description N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 1258036-SPN8439S223RG
Manufacturer Homepage www.syncpower.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPN8439S223RG CAD Model

Description

The SPN8439S223RG is an N-Channel enhancement mode MOSFET from SYNC POWER Crop, engineered for efficient power management in diverse applications. This MOSFET utilizes advanced trench technology to achieve a low on-resistance and fast switching speeds, enhancing the overall performance of power circuits.

Applications:

  • Power Management in Mobile Devices: Ideal for use in smartphones, tablets, and other portable devices for efficient power regulation.
  • DC-DC Converters: Used as switching elements in DC-DC converters to regulate voltage levels.
  • Load Switching: Employed for high-speed and efficient load switching in various electronic systems.
  • LED Lighting: Suitable for driving and controlling LEDs in lighting applications.
  • Battery Management Systems: Plays a critical role in battery charging and discharging circuits.

Features:

  • N-Channel Enhancement Mode: Simplifies gate drive requirements in many applications.
  • Low On-Resistance (RDS(on)): Reduces conduction losses and improves overall efficiency.
  • Fast Switching Speed: Minimizes switching losses, allowing for higher frequency operation.
  • Low Gate Charge (Qg): Enhances switching efficiency by reducing the energy required to switch the device.
  • Compact Package: Facilitates integration into space-constrained applications.

Benefits:

  • High Efficiency: Low RDS(on) and fast switching speeds contribute to reduced power losses and improved efficiency.
  • Design Flexibility: N-Channel configuration offers design flexibility in various circuit topologies.
  • Compact Footprint: Small package size enables use in portable and miniaturized devices.
  • Improved Thermal Performance: Efficient power handling minimizes heat generation.
  • Reliable Operation: Robust design ensures stable and reliable performance under various operating conditions.

The SPN8439S223RG is typically available in a surface-mount package, supporting automated assembly processes. Key electrical characteristics include drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). Careful consideration of these parameters is essential for optimizing circuit performance and ensuring device reliability. Furthermore, the device’s thermal resistance is an important factor for managing heat dissipation. This MOSFET is designed to comply with industry environmental standards such as RoHS.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess