EN
  • EN
  • DE

SPN4506S8RGB

Part No SPN4506S8RGB
Manufacturer SYNC POWER Crop
Catalog Electronic Wholesale
Description N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 1258008-SPN4506S8RGB
Manufacturer Homepage www.syncpower.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SPN4506S8RGB CAD Model

Description

The SPN4506S8RGB is an advanced N-Channel MOSFET from SYNC POWER Crop, designed for high-efficiency power management applications. This MOSFET features a low on-resistance and fast switching speeds, making it suitable for use in a variety of power conversion circuits.

Applications

  • Synchronous Rectification
  • DC-DC Converters
  • Load Switching
  • Power Management in Portable Devices
  • Motor Control Circuits

Features

  • Low On-Resistance: Minimizes power loss and enhances efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall performance.
  • Logic Level Gate Drive: Allows for direct drive from logic circuits.
  • High Avalanche Energy: Ensures ruggedness and reliability.
  • RoHS Compliant: Environmentally friendly and compliant with regulations.

Benefits

  • Increased Efficiency: Lower on-resistance translates to higher power conversion efficiency, reducing heat generation and extending battery life in portable applications.
  • Improved Thermal Performance: Efficient operation reduces heat, leading to more reliable system performance and longer component life.
  • Simplified Design: Logic level gate drive simplifies the design process and reduces the number of required components.
  • Enhanced Reliability: High avalanche energy rating provides robustness against voltage transients and surges.
  • Compact Footprint: Allows for high-density designs and space savings on the PCB.

Additional Details

The SPN4506S8RGB operates with a gate-source voltage (VGS) rating of ±20V and a continuous drain current (ID) that depends on the specific operating conditions and thermal management. It is typically available in a surface-mount package, such as an SOP-8, for easy integration into automated assembly processes. The device's low gate charge contributes to faster switching performance and reduced gate drive power requirements. Careful consideration of thermal management is necessary to maximize the device's performance and longevity in high-power applications. The SPN4506S8RGB's robust design and electrical characteristics make it a reliable choice for demanding power management solutions.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess