EN
  • EN
  • DE

SPN1024S56RGB

Part No SPN1024S56RGB
Manufacturer SYNC POWER Crop
Catalog HOT - SALES and EOL Components (S)
Description Dual N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 338928-SPN1024S56RGB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPN1024S56RGB CAD Model

Description

The SPN1024S56RGB is a synchronous rectified step-down DC-DC converter manufactured by SYNC POWER Crop. It's designed for applications that require a high-efficiency, compact power solution. The integration of both a high-side MOSFET and a synchronous rectifier MOSFET minimizes switching and conduction losses, resulting in improved overall efficiency, particularly at higher load currents. This makes the SPN1024S56RGB suitable for portable devices, battery-powered equipment, and other applications where power efficiency is crucial.

Applications:

  • Portable Power Devices: Used in power banks, portable chargers, and other devices where efficient power conversion is important.
  • Battery-Powered Equipment: Ideal for battery-powered tools, instruments, and other portable equipment.
  • Smartphones and Tablets: Powers internal circuitry and provides efficient charging capabilities.
  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearable electronics.
  • Embedded Systems: Provides a regulated power supply for microcontrollers and other components.

Features:

  • High Efficiency: Synchronous rectification significantly reduces power losses compared to diode rectification.
  • Integrated MOSFETs: Reduces external component count and simplifies PCB layout.
  • Wide Input Voltage Range: Accommodates various input voltage sources, enhancing application flexibility.
  • Adjustable Output Voltage: Allows for customized voltage settings to meet specific load requirements.
  • Over-Current Protection (OCP): Protects the device and load from excessive current draw.
  • Over-Temperature Protection (OTP): Prevents damage due to overheating.
  • Short-Circuit Protection (SCP): Shuts down the converter in the event of a short circuit.

Benefits:

  • Longer Battery Life: High efficiency translates to extended operating time for battery-powered devices.
  • Reduced Heat Generation: Minimizes heat dissipation, improving overall system reliability.
  • Simplified Design: Integrated components simplify the design process and reduce board space requirements.
  • Improved System Performance: Stable and regulated output voltage enhances the performance of connected components.
  • Enhanced Reliability: Protection features safeguard the device and load from potential damage.
  • Compact Size: Small package size enables integration into space-constrained applications.

Additional Details:

The SPN1024S56RGB typically operates at a high switching frequency to reduce the size of external passive components (inductor and capacitors). It also features a soft-start function to limit inrush current during startup. This prevents voltage overshoot and ensures stable operation. The device is available in a small surface-mount package. Detailed specifications, including input voltage range, output voltage range, switching frequency, and protection thresholds, can be found in the manufacturer's datasheet. Careful attention to PCB layout is crucial for optimal performance and thermal management. External components should be selected based on the application requirements and the manufacturer's recommendations.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess