EN
  • EN
  • DE

SPN3456

Part No SPN3456
Manufacturer SYNC POWER Crop
Catalog Electronic Wholesale
Description N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 1257992-SPN3456
Manufacturer Homepage www.syncpower.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPN3456 CAD Model

Description

The SPN3456 is a Power MOSFET developed by SYNC POWER Crop, meticulously engineered for optimal power management across a wide spectrum of electronic applications. This MOSFET is distinguished by its remarkably low on-resistance (RDS(on)), effectively minimizing power dissipation during conduction, thereby significantly enhancing energy efficiency. Moreover, its rapid switching capabilities render it exceptionally well-suited for high-frequency operations, further contributing to superior system performance.

Applications:

  • Synchronous Rectification in DC-DC Converters: Enhances efficiency by replacing diodes with MOSFETs.
  • Load Switching: Enables efficient and reliable switching of power to various loads.
  • Power Management in Portable Devices: Optimizes battery life and reduces heat generation in mobile devices.
  • LED Lighting Systems: Provides efficient and precise control of LED lighting circuits.

Features:

  • Low RDS(on): Minimizes conduction losses, resulting in higher efficiency.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Avalanche Rated: Provides robustness and protection against voltage transients.
  • Lead-Free and RoHS Compliant: Ensures environmental compliance.
  • Compact Surface Mount Package: Facilitates efficient board space utilization.

Benefits:

  • Improved Energy Efficiency: Reduces power consumption and heat generation.
  • Enhanced System Performance: Enables faster and more efficient operation.
  • Increased Reliability: Provides robust protection against voltage spikes.
  • Environmental Compliance: Meets stringent environmental standards.
  • Simplified Board Assembly: Reduces manufacturing costs and improves assembly efficiency.

Additional Details:

The SPN3456 is designed to operate within specific drain-source voltage (VDS) and gate-source voltage (VGS) ranges, making it adaptable to various power supply architectures. The datasheet provides critical performance parameters, including continuous drain current (ID), pulsed drain current (IDM), and gate charge (Qg), which are essential for precise design and optimization. Proper thermal management is crucial for reliable operation, and the device should be adequately heatsinked to ensure efficient heat dissipation. The specific RDS(on) value at different gate voltages (VGS) serves as a key performance indicator for minimizing conduction losses. The gate threshold voltage (VGS(th)) is an important parameter to consider when designing the gate drive circuitry.

The input capacitance (Ciss) and output capacitance (Coss) of the SPN3456 play a significant role in its switching performance, and these values should be carefully evaluated in high-frequency power converter designs. The device's avalanche energy rating provides a measure of its ability to withstand transient voltage surges, thereby enhancing overall system reliability. The use of a surface mount package simplifies automated assembly processes and reduces manufacturing expenses.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1733 $58.0555
815+ $0.1421 $115.8115
1,265+ $0.1374 $173.8110
1,725+ $0.1340 $231.1500
2,235+ $0.1294 $289.2090
3,000+ $0.1155 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess