EN
  • EN
  • DE

SPN3446

Part No SPN3446
Manufacturer SYNC POWER Crop
Catalog Electronic Wholesale
Description N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 1257990-SPN3446
Manufacturer Homepage www.syncpower.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPN3446 CAD Model

Description

The SPN3446 is a Power MOSFET from SYNC POWER Crop, designed to deliver high efficiency and performance in a variety of power management applications. It is characterized by a low on-resistance (RDS(on)), which minimizes conduction losses and improves overall energy efficiency. The SPN3446 also features fast switching speeds, making it suitable for high-frequency power conversion topologies.

Applications:

  • DC-DC Converters
  • Synchronous Rectification
  • Power Adapters
  • Battery Management Systems

Features:

  • Low RDS(on) for Reduced Conduction Losses
  • Fast Switching Speed for High-Frequency Operation
  • Avalanche Rated for Robustness
  • RoHS Compliant and Lead-Free for Environmental Considerations
  • Surface Mount Package for Easy Assembly

Benefits:

  • Improved Power Efficiency and Reduced Heat Generation
  • Enhanced System Performance in High-Frequency Applications
  • Increased Reliability and Ruggedness in Demanding Environments
  • Environmentally Friendly Manufacturing Process
  • Simplified Assembly and Reduced Manufacturing Costs

Additional Details:

The SPN3446 boasts a drain-source voltage (VDS) rating suitable for many common power supply voltages. Its gate-source voltage (VGS) rating ensures compatibility with a wide range of gate drive circuits. Key parameters such as continuous drain current (ID), pulsed drain current (IDM), and gate charge (Qg) are specified in the datasheet, allowing for precise design optimization. The device's thermal resistance (Rth) is crucial for determining its heat dissipation capabilities, and proper thermal management is essential for reliable operation. The specific RDS(on) value at different gate voltages (VGS) is a critical performance indicator for minimizing conduction losses.

Furthermore, the SPN3446's input capacitance (Ciss) and output capacitance (Coss) influence switching performance, and these values should be carefully considered when designing high-frequency power converters. The device's avalanche energy rating provides an indication of its ability to withstand transient voltage spikes, enhancing system reliability. The surface mount package facilitates automated assembly and reduces manufacturing costs.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess