EN
  • EN
  • DE

SPN2324S23RGB

Part No SPN2324S23RGB
Manufacturer SYNC POWER Crop
Catalog Electronic Wholesale
Description N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 1257969-SPN2324S23RGB
Manufacturer Homepage www.syncpower.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPN2324S23RGB CAD Model

Description

The SPN2324S23RGB is a highly integrated LED driver designed by SYNC POWER Corp, intended for driving RGB LEDs in a variety of applications. This driver combines efficient power management with precise color control, making it suitable for backlighting, decorative lighting, and display applications where accurate and vibrant color rendering is essential. It offers independent current control for each color channel (Red, Green, Blue), enabling fine-tuning of the LED output.

Applications:

  • LED Strip Lighting: Powers and controls RGB LED strips for ambient and decorative lighting.
  • Backlighting for LCD Displays: Provides uniform and adjustable backlighting for LCD screens.
  • Indicator Lights: Drives RGB LEDs for status indication in electronic devices.
  • Architectural Lighting: Used in facade and landscape lighting to create dynamic color effects.
  • Gaming Peripherals: Controls RGB lighting effects in keyboards, mice, and headsets.
  • Automotive Lighting: Integrated into interior and exterior lighting systems for customized color displays.
  • Stage Lighting: Enables dynamic color mixing for theatrical and entertainment applications.

Features:

  • Independent RGB Channel Control: Allows for precise adjustment of each color's brightness.
  • High Efficiency: Minimizes power consumption and heat generation.
  • Wide Input Voltage Range: Accommodates various power supply voltages.
  • Built-in PWM Dimming: Enables smooth and flicker-free dimming control.
  • Over-Temperature Protection: Prevents thermal damage to the LED driver and LEDs.
  • Short-Circuit Protection: Protects the driver and LEDs from damage due to short circuits.
  • Compact Package: Facilitates easy integration into space-constrained applications.

Benefits:

  • Accurate Color Rendering: Provides precise control over RGB LED output for vibrant and accurate colors.
  • Energy Efficiency: Reduces power consumption and lowers operating costs.
  • Long LED Lifespan: Protects LEDs from overcurrent and overvoltage conditions, extending their lifespan.
  • Flexible Dimming Control: Enables smooth and flicker-free dimming for customized lighting effects.
  • Enhanced System Reliability: Built-in protection features ensure robust and reliable operation.

Additional Details:

The SPN2324S23RGB typically operates with a switching frequency in the range of hundreds of kHz, optimizing efficiency while minimizing EMI. It often incorporates features like soft-start to reduce inrush current and improve system stability. The device is typically available in a small surface-mount package, making it suitable for high-density board layouts. Specific electrical characteristics vary based on the exact model and revision, but generally include a wide input voltage range and adjustable output current capabilities for each RGB channel. The PWM dimming frequency is also adjustable, allowing for optimization based on the application requirements.

This LED driver is a valuable solution for applications requiring precise and efficient control of RGB LEDs, providing a versatile and reliable platform for creating dynamic and visually appealing lighting effects.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
720+ $0.0804 $57.8880
1,750+ $0.0661 $115.6750
2,710+ $0.0640 $173.4400
3,735+ $0.0619 $231.1965
4,830+ $0.0598 $288.8340
6,470+ $0.0536 $346.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 720 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess