EN
  • EN
  • DE

SPN2304

Part No SPN2304
Manufacturer SYNC POWER Crop
Catalog Electronic Wholesale
Description N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 1257963-SPN2304
Manufacturer Homepage www.syncpower.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPN2304 CAD Model

Description

The SPN2304 is a power MOSFET manufactured by SYNC POWER Crop. This component is designed for efficient power switching and amplification in a variety of electronic circuits. Its primary strength lies in its low on-resistance, which minimizes power loss during conduction, resulting in improved overall efficiency. The SPN2304's fast switching speed allows it to be effectively used in high-frequency applications, contributing to reduced switching losses.

Applications:

  • Power Supplies
  • DC-DC Converters
  • Motor Control Circuits
  • LED Lighting

Features:

  • Low On-Resistance (RDS(on))
  • Fast Switching Speed
  • High Avalanche Ruggedness
  • RoHS Compliant
  • Surface Mount Package

Benefits:

  • Increased power efficiency due to minimized conduction losses.
  • Reduced switching losses for cooler operation.
  • Enhanced reliability in demanding applications.
  • Environmentally friendly due to RoHS compliance.
  • Simplified assembly with surface mount technology.

Additional Details:

The SPN2304 is characterized by its drain-source voltage (VDS) and gate-source voltage (VGS) ratings, which define its operational limits. Its continuous drain current (ID) and pulsed drain current (IDM) specify the maximum current it can handle under different operating conditions. The gate threshold voltage (VGS(th)) is a critical parameter for designing the gate drive circuit. The device's input capacitance (Ciss) and output capacitance (Coss) affect switching performance and should be considered in high-frequency designs. Proper thermal management, including the use of heat sinks, is essential to ensure reliable operation at high power levels. The device's specific RDS(on) value at different gate voltages (VGS) is crucial for minimizing conduction losses. The lead-free finish makes it suitable for environmentally conscious manufacturing processes.

The SPN2304 finds application in various power management circuits where efficiency and reliability are paramount. Its fast switching capabilities make it suitable for use in switch-mode power supplies and DC-DC converters, contributing to smaller and more efficient designs. The device's avalanche ruggedness provides added protection against voltage transients, enhancing overall system reliability.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess