EN
  • EN
  • DE

MPVZ2202GC6T1

Part No MPVZ2202GC6T1
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 29.01PSIG 0.13" .04V / Pressure Sensor 29.01PSI (200kPa) Vented Gauge Male - 0.13" (3.17mm) Tube 0 mV ~ 40 mV (10V) 8-SMD, Gull Wing, Top Port
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP USA Inc.
Series MPVZ2202
Package Tape & Reel
Product Status Obsolete
Applications Board Mount
Pressure Type Vented Gauge
Operating Pressure 29.01PSI (200kPa)
Output Type Wheatstone Bridge
Output 0 mV ~ 40 mV (10V)
Voltage - Supply 10V ~ 16V
Port Size Male - 0.13" (3.17mm) Tube
Port Style Barbless
Features Temperature Compensated
Termination Style Gull Wing
Maximum Pressure 116.03PSI (800kPa)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SMD, Gull Wing, Top Port
Base Product Number MPVZ2
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1345881-MPVZ2202GC6T1
Ultra Librarian 3D Model Ultra Librarian MPVZ2202GC6T1 CAD Model

Description

The MPVZ2202GC6T1 is a state-of-the-art pressure sensor designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This sensor is part of NXP's MPVZ series, known for its high precision and reliability in various applications. The MPVZ2202GC6T1 is specifically engineered to cater to the needs of both consumer and industrial markets, providing accurate and stable readings even in the harshest conditions.

Key Features

  • Sensitivity: The sensor offers an exceptional level of sensitivity, ensuring precise measurements of pressure variations.
  • Pressure Range: It is capable of detecting pressure within a range that makes it suitable for a wide array of applications.
  • Temperature Compensated: The MPVZ2202GC6T1 comes with built-in temperature compensation, guaranteeing accurate readings over a broad temperature range.
  • Small Form Factor: Its compact design allows for easy integration into space-constrained applications without compromising performance.
  • Robust Design: Built to withstand tough environments, the sensor maintains its integrity and performance, making it ideal for industrial use.
  • Output Signal: The device provides a calibrated and linearized output signal, which simplifies the process of interfacing with electronics and microcontrollers.

Applications

The versatility of the MPVZ2202GC6T1 allows it to be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Medical devices
  • Industrial controls
  • Consumer electronics
  • Pneumatic systems

Quality and Reliability

NXP is committed to delivering high-quality products. The MPVZ2202GC6T1 is produced with strict quality control measures in place, ensuring that each sensor meets the highest standards of performance and durability. Customers can trust the MPVZ2202GC6T1 for their critical applications, knowing that it comes from a brand synonymous with quality in the semiconductor industry.

Conclusion

With its robust design, high sensitivity, and temperature compensation, the MPVZ2202GC6T1 from NXP stands out as a superior choice for professionals seeking a reliable pressure sensing solution. Its adaptability to various environments and applications makes it an invaluable component for innovators and engineers across multiple industries.

You May Also Be Interested in

Honeywell
SENSOR PRES 5PSI GAUG 3.3V SIP / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 12 b 4-SIP, Side Port
Need more? Email Us
Honeywell
SENSOR PRES 60PSI ABSO 5V SIP / Pressure Sensor 60PSI (413.69kPa) Absolute Male - 0.19" (4.8mm) Tube, Dual 0.5 V ~ 4.5 V 4-SIP, Dual Ports, Same Side
Need more? Email Us
Honeywell
BRD MNT PRESSURE SENSORS / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.33 V ~ 2.97 V 8-DIP (0.524", 13.30mm), Side Port
Need more? Email Us
Honeywell
SENSOR PRESS 30PSI GAUGE 3.3V SI / Pressure Sensor 30PSI (206.84kPa) Vented Gauge 0.33 V ~ 2.97 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES 15PSI ABSO 5V SMD / Pressure Sensor 15PSI (103.42kPa) Absolute Male - 0.08" (1.93mm) Tube 0.5 V ~ 4.5 V 8-SMD, J-Lead, Side Port
Need more? Email Us
Honeywell
SENSOR PRES .1BAR DIFF 3.3V SMD / Pressure Sensor ±1.45PSI (±10kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 0.33 V ~ 2.97 V 8-SMD, J-Lead, Dual Ports, Same Side
Need more? Email Us
Honeywell
BRD MNT PRESSURE SENSORS / Pressure Sensor 30PSI (206.84kPa) Vented Gauge Male - 0.1" (2.47mm) Tube 12 b 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
SENSOR PRESSURE DIFF 5" H2O 8DIP / Pressure Sensor ±0.18PSI (±1.25kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 12 b 8-DIP (0.524", 13.30mm), Dual Ports, Same Side
Need more? Email Us
Honeywell
BRD MNT PRESSURE SENSORS / Pressure Sensor 8.7PSI (60kPa) Vented Gauge Male - 0.1" (2.47mm) Tube 12 b 4-SIP, Side Port
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess