EN
  • EN
  • DE

SPE0506S26RG

Part No SPE0506S26RG
Manufacturer SYNC POWER Crop
Catalog HOT - SALES and EOL Components (S)
Description 5-Line ESD Protection Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 338464-SPE0506S26RG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPE0506S26RG CAD Model

Description

The SPE0506S26RG is a Schottky Barrier Diode produced by SYNC POWER Crop. It is specifically engineered for applications requiring high-efficiency rectification and rapid switching speeds. This diode is characterized by its low forward voltage drop, which minimizes power loss and significantly improves the overall efficiency of the system in which it is employed. The compact size and durable construction of the SPE0506S26RG make it a valuable component in a broad spectrum of applications where efficient power management is paramount.

Applications

  • DC-DC Converters: Serves as a rectifier in DC-DC converters, enhancing the converter's energy efficiency.
  • Switching Power Supplies: Implemented for high-frequency rectification in switching power supplies.
  • Freewheeling Diodes: Offers protection to inductive loads by creating an alternate path for current flow when the switching element is turned off.
  • Reverse Polarity Protection: Safeguards circuits from damage caused by incorrect power supply connections.
  • Battery Charging Circuits: Used in battery charging systems to efficiently rectify the charging current.

Features

  • Low Forward Voltage Drop: Reduces power dissipation and improves energy efficiency.
  • High Surge Current Capability: Can withstand substantial surge currents without suffering damage.
  • Fast Switching Speed: Enables operation at high frequencies with minimal switching losses.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives, ensuring environmental responsibility.
  • Small Package Size: Allows for integration into densely packed circuit designs.

Benefits

  • Enhanced Efficiency: Reduces both power consumption and heat generation, contributing to more sustainable operation.
  • Increased Reliability: Robust design ensures consistent and long-lasting performance.
  • Simplified Circuit Design: Easy to integrate into a variety of applications, streamlining the design process.
  • Cost Reduction: High efficiency results in lower energy costs and potentially reduces the need for extensive thermal management.
  • Environmentally Friendly: RoHS compliance signifies a commitment to environmentally responsible manufacturing practices.

Additional Details

The SPE0506S26RG is commonly available in surface-mount packages such as SOD-123. For detailed electrical characteristics including forward voltage, reverse leakage current, and maximum ratings, it is essential to consult the manufacturer's datasheet. The datasheet provides crucial information for proper application and design considerations. This diode is frequently used in portable devices, power adapters, and various electronic systems where efficiency and compact size are critical design factors. The Schottky barrier construction offers improved switching performance and lower forward voltage drop compared to standard PN junction diodes, making it a suitable choice for applications that demand high-speed and efficient rectification.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $16.3040
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
LSI Computer Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess