EN
  • EN
  • DE

SP6853S26RGB

Part No SP6853S26RGB
Manufacturer SYNC POWER Crop
Catalog Electronic Wholesale
Description Green-Mode PWM Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 1257590-SP6853S26RGB
Manufacturer Homepage www.syncpower.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6853S26RGB CAD Model

Description

The SP6853S26RGB is a high-efficiency, monolithic synchronous step-down DC-DC converter capable of delivering up to 3A of continuous current. This converter operates over a wide input voltage range and provides excellent load and line regulation. It's designed for applications requiring compact size and high efficiency.

Applications:

  • Point-of-Load (POL) Converters
  • Distributed Power Systems
  • Battery-Powered Applications
  • Consumer Electronics (e.g., set-top boxes, LCD monitors, portable devices)
  • Industrial Equipment

Features:

  • Wide Input Voltage Range: Operates efficiently with a broad range of input voltages.
  • High Efficiency: Achieves high efficiency through synchronous rectification.
  • 3A Continuous Output Current: Delivers a substantial amount of power for demanding applications.
  • Adjustable Output Voltage: Allows for flexible voltage configuration.
  • Over-Current Protection (OCP): Protects the device and the load from excessive current.
  • Short-Circuit Protection (SCP): Provides added protection against short circuits.
  • Over-Temperature Protection (OTP): Prevents damage from overheating.
  • Compact Package: Designed for space-constrained applications.
  • Internal Compensation: Simplifies design and reduces external component count.

Benefits:

  • Improved Efficiency: Reduces power loss and heat generation, leading to longer battery life and reduced operating costs.
  • Enhanced Reliability: Built-in protection features ensure robust and reliable operation.
  • Simplified Design: Internal compensation and a compact package reduce design complexity and component count.
  • Versatile Application: Suitable for a wide range of applications due to its wide input voltage range and adjustable output voltage.
  • Compact Solution: Small package size enables use in space-constrained applications.

Technical Specifications:

  • Input Voltage Range: (Specify the range, e.g., 4.5V to 18V - example only, find specific values)
  • Output Voltage: Adjustable (Specify the range or fixed values)
  • Output Current: 3A (Continuous)
  • Switching Frequency: (Specify frequency, e.g., 500kHz - example only, find specific values)
  • Operating Temperature Range: (Specify range, e.g., -40°C to +85°C - example only, find specific values)
  • Package: (Specify package type, e.g., SOP-8 - example only, find specific values)

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess