EN
  • EN
  • DE

1P2GU04QDRYRQ1

Part No 1P2GU04QDRYRQ1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC LOGIC BUFFER/DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LVC
Package Tape & Reel
Product Status Active
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Features -
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 32mA, 32mA
Input Logic Level - Low -
Input Logic Level - High -
Max Propagation Delay @ V, Max CL 3.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 6-SON (1.45x1)
Package / Case 6-UFDFN
Base Product Number 1P2GU04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371080-1P2GU04QDRYRQ1
Ultra Librarian 3D Model Ultra Librarian 1P2GU04QDRYRQ1 CAD Model

Description

The 1P2GU04QDRYRQ1 is a cutting-edge semiconductor product from Texas Instruments, renowned for its high quality and performance in a variety of applications. This particular part is designed to meet the rigorous demands of modern electronic devices, providing reliability and efficiency in its operation.

Key Features

  • High Precision: The 1P2GU04QDRYRQ1 is engineered for precise operation, ensuring accurate performance in critical applications.
  • Durability: Built to withstand challenging conditions, this component offers a robust solution that is resistant to temperature variations and other environmental factors.
  • Power Efficiency: With an emphasis on energy conservation, this product operates with minimal power loss, contributing to the overall efficiency of the system it is integrated into.
  • Compact Design: The small footprint of the 1P2GU04QDRYRQ1 allows for its use in space-constrained applications, making it an ideal choice for compact electronic assemblies.
  • Integration: Texas Instruments provides comprehensive support for integration, including detailed datasheets and application notes, making the implementation process smoother for engineers and designers.

Applications

The versatility of the 1P2GU04QDRYRQ1 allows it to be used across a diverse range of applications. It is particularly suitable for:

  • Automotive systems
  • Industrial controls
  • Telecommunication infrastructure
  • Consumer electronics
  • Medical devices

Quality and Compliance

Texas Instruments is committed to delivering products that not only meet but exceed industry standards for quality and compliance. The 1P2GU04QDRYRQ1 is no exception, adhering to stringent regulations to ensure safety and reliability in every use case.

Support and Resources

Customers can access a wealth of resources provided by Texas Instruments, including technical support, reference designs, and development tools to facilitate the design-in process and accelerate time-to-market for their products.

For more information on the 1P2GU04QDRYRQ1, including pricing, availability, and ordering information, please visit the Texas Instruments website or contact your local sales representative.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6072 $51.6120
205+ $0.4983 $102.1515
315+ $0.4827 $152.0505
430+ $0.4671 $200.8530
555+ $0.4516 $250.6380
745+ $0.4048 $301.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess