EN
  • EN
  • DE
Part No 363
Manufacturer Switchcraft Inc.
Catalog Barrel Connector Adapters
Description ADAPT 1/4" PLUG TO 1/4" PLUG / Adapter Connector Phone Plug, Mono, 6.35mm (0.250", 1/4") To Phone Plug, Mono, 6.35mm (0.250", 1/4") Free Hanging (In-Line)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Barrel Connectors - Barrel Connector Adapters
Mfr Switchcraft Inc.
Product Status Obsolete
Conversion Type Same Series
Gender Male to Male
Convert From (Adapter End) Phone Plug, Mono, 6.35mm (0.250", 1/4")
Convert To (Adapter End) Phone Plug, Mono, 6.35mm (0.250", 1/4")
Number of Positions/Contacts 2 Conductors
Mounting Type Free Hanging (In-Line)
Shielding Shielded
Standard Package 100
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1349157-363
Ultra Librarian 3D Model Ultra Librarian 363 CAD Model

Description

The Switchcraft 363 is a robust and reliable barrel connector adapter designed for various audio and power connectivity applications. Known for its durable construction and dependable performance, this adapter provides a secure and stable connection point, ensuring minimal signal loss and consistent power delivery.

Applications

  • Audio Equipment: Connecting microphones, headphones, and instruments to mixers and amplifiers.
  • Power Supplies: Adapting power connectors for electronic devices, ensuring compatibility.
  • Prototyping: Use in electronic prototyping and breadboarding for versatile connectivity options.
  • Industrial Equipment: Providing reliable connections in industrial control systems.
  • DIY Projects: Ideal for electronics hobbyists and makers needing dependable connector solutions.

Features

  • Durable Construction: Built with high-quality materials to withstand frequent use and harsh environments.
  • Secure Connection: Provides a stable and reliable connection, preventing accidental disconnections.
  • Compact Design: Space-saving design allows for easy integration into various setups.
  • Versatile Compatibility: Compatible with a wide range of barrel connectors, enhancing its usability.
  • Easy to Use: Simple plug-and-play design for quick and hassle-free connections.

Benefits

  • Enhanced Reliability: Ensures a consistent and stable connection, reducing the risk of signal interruptions or power loss.
  • Improved Compatibility: Adapts different connector types, making it easier to integrate various devices.
  • Long-lasting Performance: Durable construction ensures the adapter can withstand frequent use and harsh conditions.
  • Simplified Setup: Easy-to-use design allows for quick and efficient connections, saving time and effort.
  • Cost-Effective Solution: A practical and affordable way to adapt connectors without needing to replace entire cables or devices.

Additional Details

The Switchcraft 363 barrel connector adapter is commonly used in audio engineering, electronics repair, and DIY projects. Its rugged design ensures it can handle the demands of professional and personal use. With its versatile compatibility and secure connection, the Switchcraft 363 is an essential component for any setup requiring reliable barrel connector adaptation.

You May Also Be Interested in

Switchcraft Inc.
ADAPT 3.5MM JACK TO 3.5MM JACK
Need more? Email Us
Switchcraft Inc.
ADAPT 3.5MM PLUG TO RCA JACK
Need more? Email Us
Switchcraft Inc.
ADAPT RCA JACK TO RCA JACK
Need more? Email Us
Switchcraft Inc.
ADAPT RCA JACK TO RCA JACK
Need more? Email Us
Switchcraft Inc.
ADAPT RCA JACK TO RCA JACK
Need more? Email Us
Switchcraft Inc.
ADAPT RCA JACK TO RCA JACK
Need more? Email Us
Switchcraft Inc.
ADAPT RCA JACK TO RCA JACK
Need more? Email Us
Switchcraft Inc.
ADAPT 1/4" JACK TO 1/4" JACK
Need more? Email Us
CUI Inc.
CONN JACK STEREO 3.5MM R/A
Lowest to $2.1245

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess