EN
  • EN
  • DE
Part No 370A
Manufacturer Switchcraft Inc.
Catalog Barrel Connector Adapters
Description ADAPT 3.5MM PLUG TO RCA JACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Conversion Type Between Series
Gender Female to Male
Convert From (Adapter End) Phone Plug, Mono, 3.50mm (0.141", 1/8")
Convert To (Adapter End) Phono (RCA) Jack
Number of Positions/Contacts 2 Conductors
Mounting Type Free Hanging (In-Line)
Shielding Shielded
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1609134-370A
Ultra Librarian 3D Model Ultra Librarian 370A CAD Model

Description

N

You May Also Be Interested in

Switchcraft Inc.
ADAPT 3.5MM JACK TO 3.5MM JACK
Need more? Email Us
Switchcraft Inc.
ADAPT RCA JACK TO RCA JACK
Need more? Email Us
Switchcraft Inc.
ADAPT 1/4\
Need more? Email Us
363
Switchcraft Inc.
ADAPT 1/4" PLUG TO 1/4" PLUG / Adapter Connector Phone Plug, Mono, 6.35mm (0.250", 1/4") To Phone Plug, Mono, 6.35mm (0.250", 1/4") Free Hanging (In-Line)
Need more? Email Us
Switchcraft Inc.
ADAPT RCA JACK TO RCA JACK
Need more? Email Us
Switchcraft Inc.
ADAPT 3.5MM JACK TO 1/4\
Need more? Email Us
Switchcraft Inc.
ADAPT RCA JACK TO RCA JACK
Need more? Email Us
Switchcraft Inc.
ADAPT RCA JACK TO RCA JACK
Need more? Email Us
CUI Inc.
CONN JACK STEREO 3.5MM R/A
Lowest to $2.1245

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess