EN
  • EN
  • DE

332AX

Part No 332AX
Manufacturer Switchcraft Inc.
Catalog Barrel Connector Adapters
Description ADAPT 1/4\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Conversion Type Between Series
Convert From (Adapter End) Phone Jack, Mono, 6.35mm (0.250", 1/4")
Convert To (Adapter End) MC1M Microphone Connector
Number of Positions/Contacts 2 Conductors
Mounting Type Free Hanging (In-Line)
Shielding Shielded
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1609130-332AX
Ultra Librarian 3D Model Ultra Librarian 332AX CAD Model

Description

N

You May Also Be Interested in

Switchcraft Inc.
ADAPT 3.5MM JACK TO 3.5MM JACK
Need more? Email Us
Switchcraft Inc.
ADAPT RCA JACK TO RCA JACK
Need more? Email Us
363
Switchcraft Inc.
ADAPT 1/4" PLUG TO 1/4" PLUG / Adapter Connector Phone Plug, Mono, 6.35mm (0.250", 1/4") To Phone Plug, Mono, 6.35mm (0.250", 1/4") Free Hanging (In-Line)
Need more? Email Us
Switchcraft Inc.
ADAPT RCA JACK TO RCA JACK
Need more? Email Us
Switchcraft Inc.
ADAPT RCA JACK TO RCA JACK
Need more? Email Us
Switchcraft Inc.
ADAPT RCA JACK TO RCA JACK
Need more? Email Us
CUI Inc.
CONN JACK STEREO 3.5MM R/A
Lowest to $2.1245
Switchcraft Inc.
ADAPT 1/4" JACK TO 1/4" JACK
Need more? Email Us
Switchcraft Inc.
ADAPT RCA JACK TO RCA JACK
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess