EN
  • EN
  • DE

2057631-1

Part No 2057631-1
Manufacturer TE Connectivity
Catalog Pluggable Connectors - Accessories
Description CONN COVER ASSY FOR CFP RCPT / Connector Cover Assembly For CFP Receptacles
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Accessories
Mfr TE Connectivity AMP Connectors
Series -
Package Tray
Product Status Active
Accessory Type Cover Assembly
For Use With/Related Products CFP Receptacles
Base Product Number 2057631
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1363821-2057631-1
Ultra Librarian 3D Model Ultra Librarian 2057631-1 CAD Model

Description

The TE Connectivity AMP Connectors 1363821-2057631-1 is a cover assembly designed for pluggable connectors.

  • Accessory Type: Cover Assembly
  • Product Status: Active
  • Connector Type: CFP Receptacle
  • Packaging: Tray
  • Series: TE Connectivity AMP Connectors
  • Base Product Number: 2057631
  • HTSUS Code: 8538.90.8180
  • REACH Status: REACH Unaffected
  • ECCN: EAR99
  • Win Source Part Number: 1363821-2057631-1

You May Also Be Interested in

TE Connectivity
CONN COVER FOR CFP4 RCPT
Need more? Email Us
Amphenol
CONN DUST CAP FOR SFP+ CAGE
Lowest to $0.5886
TE Connectivity
CONN DUST CAP FOR XFP/QSFP CONN
Lowest to $6.9030
TE Connectivity
CONN CFP2 CAGE 1X2 W/HSINK R/A
Lowest to $115.8145
Hirose Electric Co Ltd
CONN HSG FOR GT17 SERIES
Need more? Email Us
Molex, LLC
1X4 SFP+ CAGE W/ CUSTOM LIGHTPIP
Need more? Email Us
Hirose Electric Co Ltd
CONN HSG FOR GT17 SERIES
Need more? Email Us
Hirose Electric Co Ltd
CONN GND PLATE FOR FX15 SERIES / Connector Ground Plate For FX15 Series
Lowest to $0.4284
TE Connectivity
CONN QSFP+ RCPT CAGE 1X4 152P RA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.7712 $65.5424
4+ $30.6570 $122.6280
6+ $29.5998 $177.5988
8+ $27.4856 $219.8848
10+ $26.4284 $264.2840
12+ $25.3713 $304.4556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess