EN
  • EN
  • DE

BPJJ02AUX

Part No BPJJ02AUX
Manufacturer Switchcraft Inc.
Catalog Barrel Connector Adapters
Description ADAPT RCA JACK TO RCA JACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Conversion Type Same Series
Gender Female to Female
Convert From (Adapter End) Phono (RCA) Jack
Convert To (Adapter End) Phono (RCA) Jack
Number of Positions/Contacts 2 Conductors
Mounting Type Panel Mount
Mounting Feature Bulkhead - Rear Side Nut
Shielding Unshielded
Body Material Brass
Body Finish Gold
Insulation Color Red, Red
Features Mounting Hardware
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1609541-BPJJ02AUX
Ultra Librarian 3D Model Ultra Librarian BPJJ02AUX CAD Model

Description

N

You May Also Be Interested in

Switchcraft Inc.
ADAPT RCA JACK TO RCA JACK
Need more? Email Us
363
Switchcraft Inc.
ADAPT 1/4" PLUG TO 1/4" PLUG / Adapter Connector Phone Plug, Mono, 6.35mm (0.250", 1/4") To Phone Plug, Mono, 6.35mm (0.250", 1/4") Free Hanging (In-Line)
Need more? Email Us
Switchcraft Inc.
ADAPT 1/4" JACK TO 1/4" JACK
Need more? Email Us
Switchcraft Inc.
ADAPT 3.5MM PLUG TO RCA JACK
Need more? Email Us
Panduit Corp
STEREO COUPLER, 3.5MM, OFF WHITE
Need more? Email Us
Switchcraft Inc.
ADAPT RCA JACK TO RCA JACK
Need more? Email Us
Switchcraft Inc.
ADAPT 3.5MM JACK TO 1/4\
Need more? Email Us
Switchcraft Inc.
ADAPT 3.5MM JACK TO 3.5MM JACK
Need more? Email Us
CUI Inc.
CONN JACK STEREO 3.5MM R/A
Lowest to $2.1245

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess