EN
  • EN
  • DE

SFCA004GH3AA1TO-C-GS-22P-STD

Part No SFCA004GH3AA1TO-C-GS-22P-STD
Manufacturer Swissbit NA Inc.
Catalog Memory Cards
Description MEMORY CARD CFAST 4GB PSLC / Memory Card CFast 4GB pSLC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules>Memory Cards
Mfr Swissbit
Series F-66
Package Bulk
Product Status Not For New Designs
Memory Type CFast
Memory Size 4GB
Technology pSLC
Temperature Range - Operating 0°C ~ 70°C
Base Product Number SFCA004
Other Names 606186
Standard Package 1
MSL Level Not Applicable
ECCN 3A991B1A
HTSUS 8523.51.0000
Win Source Part Number 1243186-SFCA004GH3AA1TO-C-GS-22P-STD
Ultra Librarian 3D Model Ultra Librarian SFCA004GH3AA1TO-C-GS-22P-STD CAD Model

Description

The 1243186-SFCA004GH3AA1TO-C-GS-22P-STD is a memory card from Swissbit's F-66 series.

  • Memory Card Type: CFast
  • Memory Size: 4GB
  • Temperature Range: 0°C to 70°C
  • Packaging: Bulk (1 unit)
  • Manufacturer: Swissbit

You May Also Be Interested in

Apacer
MEMORY CARD MICROSD 2GB SLC
Need more? Email Us
Tripp Lite
USB-C MEMORY CARD READER, 2-IN-1
Need more? Email Us
Swissbit NA Inc.
MEM CARD SDHC 32GB 10 UHS 1 MLC
Need more? Email Us
SanDisk
MEMORY CARD FLASH 64MB
Need more? Email Us
Phoenix Contact
MEMORY CARD SD 512MB
Need more? Email Us
WAGO Corporation
MEMORY CARD MICROSD 2GB SLC
Need more? Email Us
Kingston
128GB MICROSDXC CANVAS SELECT PL
Need more? Email Us
Phoenix Contact
MEMORY CARD FLASH 2GB
Need more? Email Us
Wintec Industries
MEMORY CARD COMPACTFLASH 2GB SLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess