EN
  • EN
  • DE

SUPERMICRO INTEL-SFP-10G-SR-O - 10GB SFP+ SR 850mm

Part No SUPERMICRO INTEL-SFP-10G-SR-O - 10GB SFP+ SR 850mm
Manufacturer Supermicro
Catalog Sfp
Description 10GB SFP+ SR 850mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1435903-SUPERMICRO INTEL-SFP-10G-SR-O - 10GB SFP+ SR 850mm
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO INTEL-SFP-10G-SR-O - 10GB SFP+ SR 850mm CAD Model

Description

The SUPERMICRO INTEL-SFP-10G-SR-O is a high-performance, 10GBase-SR SFP+ transceiver designed for high-speed data transmissions over optical fiber networks. With a wavelength of 850nm, it is optimized for short-range multimode fiber (MMF) applications, supporting distances up to 300 meters. This transceiver is compatible with the SFP+ interface on Supermicro servers, switches, and networking equipment, providing a seamless and reliable connection for high-bandwidth enterprise networking, data center, and cloud computing environments. It is engineered to meet or exceed the SFP+ standards, ensuring interoperability with other compliant equipment and providing a cost-effective solution for upgrading existing network infrastructure to 10 Gigabit Ethernet speeds. The INTEL-SFP-10G-SR-O features low power consumption, minimizing operational costs while maintaining high performance. Additionally, it supports Digital Optical Monitoring (DOM) capabilities, allowing for real-time monitoring of the transceiver's operating parameters such as temperature, laser bias current, and optical power levels, ensuring optimal performance and reliability. This SFP+ module is an ideal choice for businesses looking to expand their network's bandwidth capacity with high-speed, reliable optical connectivity solutions.

You May Also Be Interested in

HP
Hewlett Packard Enterprise H6Z42A. SFP transceiver type: Fiber optic, Interface type: SFP+, Maximum transfer distance: 100 m. Width: 104.1 mm, Depth: 19.1 mm, Height: 68.6 mm
Need more? Email Us
HP
HPE J4858D. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Width: 56 mm, Depth: 13 mm, Height: 15 mm1G SFP transceiver, LC SX 500m OM2 MMF, for use with selected Aruba switches
Need more? Email Us
HP
Hewlett Packard Enterprise 738368-001. Maximum data transfer rate: 1000 Mbit/s, Interface type: SFPTRABNCEIVER
Need more? Email Us
HP
HP 1GB RJ-45 ISCSI SFP for MSA2050
Need more? Email Us
HP
HP 25GB Short Range SFP28 for MSA2060
Need more? Email Us
HP
HPE X190 25G SFP28 LC SR 100m MM Transceiver
Need more? Email Us
HP
Hewlett Packard Enterprise JD094B. Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+, Fiber optic connector: LC
Need more? Email Us
HP
Hewlett Packard Enterprise MSA 2040 8Gb SFP
Need more? Email Us
HP
HP 25GB Short Range SFP28 for MSA2060
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess