EN
  • EN
  • DE
Part No S130
Manufacturer Swanstrom Tools USA
Catalog Tools
Description CUTTER OVAL BEVEL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Wire Cutters
Mfr Swanstrom Tools USA
Series Super Tools™
Package Bulk
Product Status Active
Type Side (Diagonal)
Shape Oval
Cut Edge Bevel
Length - Overall 4.10" (104.1mm)
Features ESD Safe
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8203.20.6060
Win Source Part Number 932601-S130
Ultra Librarian 3D Model Ultra Librarian S130 CAD Model

Description

The Swanstrom Tools USA 932601-S130 wire cutter is a versatile tool designed for cutting wires effectively.

  • Cutter Type: Side (Diagonal)
  • Length: 4.10" (104.1mm)
  • ESD-Safe: Yes
  • Cut Edge: Bevel
  • Manufacturer: Swanstrom Tools USA
  • Series: Super Tools™
  • Package: Bulk
  • Product Status: Active

You May Also Be Interested in

Swanstrom Tools USA
CUTTER
Lowest to $1.6817
JST Sales America Inc.
TOOL HAND CRIMPER 24-26AWG SIDE
Need more? Email Us
3M
3M DAILY FACE MASK REUSABLE RFM1
Need more? Email Us
TE Connectivity
G4IDC5D INPUT MODULE, DC, 5 V / Tool for
Need more? Email Us
Dremel
DIAMOND WHEEL
Need more? Email Us
JST Sales America Inc.
TOOL HAND CRIMPER 22-26AWG SIDE
Need more? Email Us
ECG
CONTACT CLEANER/LUBE 10OZ
Lowest to $21.9800
3M
RED ABRASIVE STIKIT DISC 01109 6
Need more? Email Us
Greenlee Communications
DIE SET CONN FIB-OPT AMP SRF&SMF
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess