EN
  • EN
  • DE

RR1632P-1272-B

Part No RR1632P-1272-B
Manufacturer Susumu
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Win Source Part Number 298909-RR1632P-1272-B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RR1632P-1272-B CAD Model

Description

The RR1632P-1272-B is a precision thin film chip resistor manufactured by Susumu. It is designed for applications requiring high accuracy, stability, and reliability in a small form factor. The resistor features a resistive element made of a thin metal film deposited on a high-quality ceramic substrate, offering excellent temperature coefficient of resistance (TCR) and long-term stability.

Applications:

  • Precision analog circuits
  • Medical equipment
  • Measuring instruments
  • Automotive electronics
  • Industrial control systems

Features:

  • High precision: Tight tolerance ensuring accurate resistance values.
  • Excellent TCR: Minimal resistance change over a wide temperature range.
  • Superior long-term stability: Resistance remains stable over time and under various environmental conditions.
  • Small size: Compact 1206 package for space-constrained applications.
  • Thin film technology: Provides uniform film thickness for improved performance.
  • RoHS compliant: Environmentally friendly, lead-free construction.

Benefits:

  • Improved circuit performance: High precision and stability contribute to more accurate and reliable circuit operation.
  • Reduced component count: The stability minimizes the need for additional compensation circuitry.
  • Increased reliability: Robust construction ensures long-term performance and reduces the risk of failure.
  • Miniaturization: Small size allows for denser circuit layouts.
  • Wide operating temperature range: Suitable for use in various environments.

Additional Details:

The RR1632P-1272-B has a resistance value of 12.7 kΩ. It is available in a 1206 chip size. It offers excellent power rating for its size. The thin film construction allows for tight tolerances and low temperature coefficients, making it suitable for high-precision applications where stable resistance values are critical. Susumu is known for its high-quality thin film resistors, and the RR1632P-1272-B is no exception, offering reliable and consistent performance in demanding environments.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357
Qualcomm
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess