EN
  • EN
  • DE

VE-222M1ETR-1616S

Part No VE-222M1ETR-1616S
Manufacturer Surge Components
Catalog Aluminum Capacitors
Description CAP ALUM 2200UF 20% 25V SMD / 2200 µF 25 V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Aluminum Electrolytic Capacitors
Mfr SURGE
Series VE
Package Tape & Reel (TR) Cut Tape (CT)
Capacitance 2200 µF
Tolerance ±20%
Voltage - Rated 25 V
Lifetime @ Temp. 2000 Hrs @ 85°C
Temperature Range - Operating -40°C ~ 85°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 1.1 A @ 120 Hz
Size / Dimension 0.630" Dia (16.00mm)
Height - Seated (Max) 0.669" (17.00mm)
Surface Mount Land Size 0.669" L x 0.669" W (17.00mm x 17.00mm)
Mounting Type Surface Mount
Package / Case Radial, Can - SMD
Standard Package 200
MSL Level Not Applicable
ECCN 3A001
HTSUS 8532.22.0020
Win Source Part Number 1348706-VE-222M1ETR-1616S
Ultra Librarian 3D Model Ultra Librarian VE-222M1ETR-1616S CAD Model

Description

The VE series aluminum electrolytic capacitors are ideal for general-purpose applications, manufactured by an unspecified vendor.

  • Capacitance: 2200 µF
  • Voltage Rating: 25 V
  • Tolerance: ±20%
  • Ripple Current: 1.1 A @ 120 Hz
  • Lifetime: 2000 hours @ 85°C
  • Polarization: Polarized
  • Surface Mount Land Size: 0.669" L x 0.669" W (17.00mm x 17.00mm)
  • Package/Case: Radial, can - SMD
  • Operating Temperature: -40°C ~ 85°C
  • Standard Package: 200
  • ECCN: 3A001

You May Also Be Interested in

Nichicon
CAP ALUM 82UF 20% 50V RADIAL / 82 µF 50 V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Lowest to $0.1746
United Chemi-Con
CAP ALUM 470UF 20% 63V RADIAL / 470 µF 63 V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Lowest to $0.3687
Rubycon
CAP ALUM 100UF 20% 50V RADIAL / 100 µF 50 V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Lowest to $0.0765
Rubycon
CAP ALUM 2200UF 20% 10V RADIAL / 2200 µF 10 V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 130°C
Lowest to $0.2971
United Chemi-Con
CAP ALUM 2200UF 20% 16V RADIAL / 2200 µF 16 V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Lowest to $0.3314
Nichicon
CAP ALUM 100UF 20% 35V RADIAL / 100 µF 35 V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Lowest to $0.1080
Nichicon
CAP ALUM 680UF 20% 16V SMD / 680 µF 16 V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Lowest to $0.3178
Vishay
CAP ALUM 22UF 20% 50V RADIAL / 22 µF 50 V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Need more? Email Us
Vishay
CAP ALUM 100UF 20% 63V RADIAL / 100 µF 63 V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Lowest to $1.3575

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess