EN
  • EN
  • DE

HBW101M1ETR-0608S

Part No HBW101M1ETR-0608S
Manufacturer Surge Components
Catalog Aluminum - Polymer Capacitors
Description CAP ALUM HYB 100UF 20% 25V SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Active
Type Hybrid
Capacitance 100 µF
Tolerance ±20%
Voltage - Rated 25 V
ESR (Equivalent Series Resistance) 30mOhm
Lifetime @ Temp. 4000 Hrs @ 125°C
Operating Temperature -55°C ~ 125°C
Applications General Purpose
Ripple Current @ Low Frequency 140 mA @ 120 Hz
Ripple Current @ High Frequency 1.4 A @ 100 kHz
Size / Dimension 0.248" Dia (6.30mm)
Height - Seated (Max) 0.315" (8.00mm)
Surface Mount Land Size 0.260" L x 0.260" W (6.60mm x 6.60mm)
Mounting Type Surface Mount
Package / Case Radial, Can - SMD
Ultra Librarian 3D Model Ultra Librarian HBW101M1ETR-0608S CAD Model

You May Also Be Interested in

Hunan Aihua Group
CAP ALUM POLY 100UF 20% 16V SMD
Need more? Email Us
United Chemi-Con
CAP ALUM POLY 470UF 20% 16V TH
Need more? Email Us
Murata Electronics North America
CAP ALUM POLY 330UF 20% 6.3V SMD
Need more? Email Us
Rubycon
CAP ALUM POLY 120UF 20% 25V TH
Need more? Email Us
Nichicon
CAP ALUM 1000UF 20% 25V RADIAL
Lowest to $0.2502
Hunan Aihua Group
CAP ALUM POLY 330UF 20% 16V SMD
Need more? Email Us
Rubycon
CAP ALUMHYB 150UF 20% 63V SMD
Need more? Email Us
Rubycon
CAP ALUM POLY 470UF 20% 2V SMD
Need more? Email Us
Rubycon
CAP ALUMHYB 560UF 20% 25V SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess