Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Type Hybrid
Capacitance 560 µF
Tolerance ±20%
Voltage - Rated 25 V
ESR (Equivalent Series Resistance) 11mOhm
Lifetime @ Temp. 4000 Hrs @ 135°C
Operating Temperature -55°C ~ 135°C
Ratings AEC-Q200
Applications Automotive
Ripple Current @ Low Frequency 240 mA @ 100 Hz
Ripple Current @ High Frequency 4.8 A @ 100 kHz
Size / Dimension 0.394" Dia (10.00mm)
Height - Seated (Max) 0.661" (16.80mm)
Surface Mount Land Size 0.406" L x 0.406" W (10.30mm x 10.30mm)
Mounting Type Surface Mount
Package / Case Radial, Can - SMD
Ultra Librarian 3D Model Ultra Librarian 25PHV560M10X16.5 CAD Model

Description

NULL

You May Also Be Interested in

Nichicon
CAP ALUM POLY 22UF 20% 63V SMD / 22 µF 63 V Aluminum - Polymer Capacitors Radial, Can - SMD 80mOhm 10000 Hrs @ 105°C
Need more? Email Us
ECAD model for GYB1J220MCQ1GS
Panasonic
CAP ALUM POLY HYB 100UF 50V SMD
Lowest to $0.8864
ECAD model for EEH-ZC1H101P
United Chemi-Con
CAP ALUM POLY 390UF 20% 2.5V SMD / Super low ESR, impedance and high heat resistance have been obtained by using conductive polymer as electrolyte
Lowest to $0.1229
ECAD model for APXF2R5ARA391ME61G
Panasonic
CAP ALUM POLY 680UF 20% 6.3V T/H / Radial Lead Type
Need more? Email Us
ECAD model for 6SEPC680M
Panasonic
CAP ALUM POLY 330UF 20% 6.3V SMD / 330 µF 6.3 V Aluminum - Polymer Capacitors Radial, Can - SMD 15mOhm 20000 Hrs @ 105°C
Lowest to $0.4822
ECAD model for 6SVPT330M
United Chemi-Con
CAP ALUM POLY 270UF 20% 16V T/H
Lowest to $0.2744
ECAD model for APSC160ELL271MHB5S
Panasonic
CAP ALUM POLY 270UF 20% 10V SMD / 270 µF 10 V Aluminum - Polymer Capacitors Radial, Can - SMD 22mOhm 2000 Hrs @ 105°C
Lowest to $0.8034
ECAD model for 10SVPC270M
Rubycon
CAP ALUM POLY 100UF 20% 6.3V SMD / 100 µF 6.3 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 18mOhm 2000 Hrs @ 105°C
Lowest to $4.7382
ECAD model for 6SXB100M
Murata Electronics North America
CAP ALUM POLY 100UF 20% 10V SMD / POLYMER Aluminum Electrolytic Capacitors
Lowest to $3.2843
ECAD model for ECASD91A107M010K00

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention