The GBJ25A is a single-phase bridge rectifier manufactured by Surge Components. It is designed to convert alternating current (AC) to direct current (DC). This component is commonly used in power supplies and other applications requiring rectification.
Applications
- Power supplies
- AC to DC converters
- Battery chargers
- Home appliances
- Industrial automation equipment
Features
- High surge current capability
- High forward current capability
- Low forward voltage drop
- High reliability
- Compact size
Benefits
- Efficient AC to DC conversion
- Stable and reliable power output
- Long operational life
- Easy to integrate into circuits
- Cost-effective solution
Technical Specifications: The GBJ25A typically has a maximum repetitive peak reverse voltage (VRRM) of 50V and a maximum RMS voltage of 35V. The average forward rectified current (IF(AV)) is 25A. The surge current capability is typically 400A. The forward voltage drop (VF) is approximately 1.0V per diode. It is commonly packaged in a GBJ package. The operating temperature range is usually between -55°C to +150°C. The high surge current capability allows the rectifier to withstand transient surges. The low forward voltage drop contributes to efficient power conversion. The device is designed for through-hole mounting. Its robust design ensures high reliability and a long operational life, making it suitable for demanding applications.