Products specifications Report Issue?

Mounting Type Through Hole
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating (Amps) 800 mA
Voltage Rating - AC 250 V
Response Time Fast Blow
Case / Package Radial, Can, Vertical
Breaking Capacity @ Rated Voltage 35A
Melting I2t 0.12
Approval Agency CCC, cURus, SEMKO, VDE
Temperature Range - Operating -40°C ~ 85°C
Size / Dimension 0.335\
Package Cut Tape (CT)
Supply and Demand Status Shortage
Win Source Part Number 1604390-37008000000
Ultra Librarian 3D Model Ultra Librarian 37008000000 CAD Model

You May Also Be Interested in

Schurter Inc.
FUSE BRD MNT 2.5A 125VAC/VDC SMD
Need more? Email Us
ECAD model for 3404.2327.11
Littelfuse Inc.
FUSE AUTO 25A 32VDC BLADE MINI / MINI® BLADE FUSE RATED 32V
Lowest to $0.0691
ECAD model for 0297025.WXNV
Littelfuse Inc.
FUSE CERAMIC 3.15A 250VAC 5X20MM / 216 Series, 5 x 20 mm, Fast-Acting Fuse
Lowest to $0.1354
ECAD model for 02163.15MXP
Littelfuse Inc.
FUSE BOARD MOUNT 6.3A 250VAC RAD / Radial Lead Fuses
Lowest to $0.2501
ECAD model for 39216300000
Eaton Bussmann
FUSE CARTRIDGE 800A 500VAC/VDC / 800A 500 V AC 500 V DC Fuse Cartridge Bolt Mount
Need more? Email Us
ECAD model for FWH-800A
Littelfuse Inc.
FUSE BOARD MOUNT 250MA 32VAC/VDC
Lowest to $0.9816
ECAD model for 0494.250NR
Cooper Bussmann, Inc.
FUSE BOARD MNT 500MA 32VAC 50VDC
Lowest to $0.9210
ECAD model for TR/0603FA500-R
Littelfuse Inc.
FUSE AUTO 7.5A 32VDC BLADE MINI / MINI® BLADE FUSE RATED 32V
Lowest to $0.0678
ECAD model for 029707.5WXNV
Kamaya Inc.
FUSE CHIP 1.0A 24VDC 0402 / 1 A AC 24 V DC Fuse Surface Mount 0402 (1005 Metric)
Need more? Email Us
ECAD model for FMC10102ABTH

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention