EN
  • EN
  • DE

MC74AC163DR2

Part No MC74AC163DR2
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description Synchronous Presettable Binary Counter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1219133-MC74AC163DR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74AC163DR2 CAD Model

Description

ON Semiconductor MC74AC163DR2 Integrated Circuit

The MC74AC163DR2 is a high-performance integrated circuit produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This IC belongs to the 74AC series, known for its advanced high-speed CMOS technology. The device is specifically designed to provide users with a synchronous 4-bit binary counter, which is essential for a wide range of digital applications.

Key Features

  • Synchronous Counting: The MC74AC163DR2 ensures precise timing by synchronizing the count with a clock input, providing accurate and reliable operations.
  • Binary Counter: As a 4-bit binary counter, it can count from 0 to 15, making it suitable for various counting tasks in digital circuits.
  • Look-Ahead Carry Output: This feature allows for high-speed counting by providing a carry output for cascading multiple counters, which is critical for applications requiring extended counting ranges.
  • Reset Function: The integrated asynchronous master reset clears the counter to its zero state, ensuring the system can quickly return to a known starting point.
  • Output Control: The device includes an Output Enable (OE) feature that allows the user to control the output states, providing additional flexibility in integrating the counter with other system components.

Technical Specifications

  • Package: The MC74AC163DR2 is offered in a SOIC-16 package, which is compact and suitable for surface-mount technology (SMT) on printed circuit boards.
  • Supply Voltage: It operates at a nominal supply voltage of 5V, compatible with TTL logic levels, allowing for easy integration with existing digital systems.
  • Operating Temperature: The device is designed to operate within a temperature range of -40°C to +85°C, ensuring reliable performance across various environmental conditions.

Applications

The MC74AC163DR2 is versatile and can be used in a multitude of digital applications, including:

  • Timers and counters in consumer electronics
  • Frequency dividers in communication systems
  • Digital clocks and event counters in industrial controls
  • Processors and computing devices for sequence management

With its robust feature set and ON Semiconductor's reputation for quality, the MC74AC163DR2 is an excellent choice for designers looking for a reliable and efficient binary counter solution.

You May Also Be Interested in

Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2896 $57.9200
490+ $0.2377 $116.4730
755+ $0.2302 $173.8010
1,040+ $0.2228 $231.7120
1,345+ $0.2154 $289.7130
1,795+ $0.1931 $346.6145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess