EN
  • EN
  • DE
  • IT

IP-UNAB12B-PG11

Part No IP-UNAB12B-PG11
Manufacturer Sure-Seal
Catalog Circular Connectors - Backshells and Cable Clamps
Description CONN BACKSH ADPT SZ12 12S PG11
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Mfr Sure-Seal
Series Sure-Seal®
Package Box
Product Status Active
Type Backshell, Adapter
Cable Opening 0.461" (11.71mm)
Diameter - Outside 0.990" (25.15mm)
Shell Size - Insert 12, 12S
Thread Size PG11
Cable Exit 180°
Material Aluminum
Plating Zinc Cobalt over Electroless Nickel
Shielding Unshielded
Color Black
Includes 2 pcs - 1 Backshell, 1 O-Ring
For Use With/Related Products MIL-DTL-5015 Series
Base Product Number IP-U
Standard Package 1 pcs
MSL Level Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 909118-IP-UNAB12B-PG11
Ultra Librarian 3D Model Ultra Librarian IP-UNAB12B-PG11 CAD Model

Description

The Sure-Seal® Backshell Adapter 909118-IP-UNAB12B-PG11 is a circular connector accessory designed for use with MIL-DTL-5015 Series connectors. This backshell adapter is made of aluminum material with a black color finish.

  • Type: Circular Connector Accessory
  • Series: MIL-DTL-5015
  • Material: Aluminum
  • Color: Black
  • Shielding: Unshielded
  • Cable Opening: 0.461" (11.71mm)
  • Shell Size: 12 and 12S
  • Thread Size: PG11
  • Included Pieces: 1 Backshell, 1 O-Ring
  • Diameter: 0.990" (25.15mm)
  • Cable Exit Angle: 180°
  • Package Quantity: 1 piece
  • Packaging: Box
  • Product Status: Active
  • Category: Connectors, Interconnects

You May Also Be Interested in

Amphenol PCD
Strain Relief Clamp 180° 25 Shell Size / CONN CABLE CLAMP SZ 25 J SLVR
Lowest to $32.7075
TE Connectivity
CONN BACKSHELL ADPT SZ 15D BLK
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9A BLK
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 23F OLIVE
Need more? Email Us
Amphenol PCD
CONN CABLE CLAMP SZ 14 OLIVE
Need more? Email Us
Amphenol PCD
CONN BACKSHELL CLAMP SZ 14 SLVR
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 15D BLK
Need more? Email Us
TE Connectivity
TINEL LOCK RING ADAPT
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 36 OLIVE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess