EN
  • EN
  • DE

VN0106N3

Part No VN0106N3
Manufacturer Supertex, Inc
Catalog Electronic Wholesale
Description N-Channel Enhancement-Mode Vertical DMOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Supertex, Inc
Win Source Part Number 1279420-VN0106N3
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN0106N3 CAD Model

Description

The VN0106N3 is a 60V N-Channel enhancement mode vertical DMOS FET manufactured by Supertex, Inc. It is designed for high-speed switching applications where low on-resistance and gate charge are critical.

Applications

  • Solid State Relays: Used as the switching element in solid state relays for fast and reliable switching.
  • LED Lighting: Drives LEDs in lighting applications with efficient switching and minimal power loss.
  • DC-DC Converters: Improves efficiency and reduces switching losses in DC-DC converters.
  • Power Management Circuits: Regulates power in various electronic devices.
  • Motor Control: Used in small motor control application.

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency switching with minimal switching losses.
  • Low Gate Charge (Qg): Reduces the drive requirements and simplifies gate drive circuitry.
  • High Input Impedance: Simplifies interfacing with control circuits.
  • Avalanche Energy Rated: Withstands high avalanche energy, enhancing reliability.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • Increased Efficiency: Low on-resistance minimizes power dissipation, resulting in cooler operation and longer component life.
  • Reduced Switching Losses: Fast switching speed enables higher operating frequencies and improved transient response.
  • Simplified Gate Drive: Low gate charge reduces the drive requirements, simplifying circuit design.
  • Improved Reliability: Avalanche energy rating ensures reliable operation in demanding applications.
  • Lower System Cost: Efficient performance and simplified design reduce overall system cost.

Technical Specifications

The VN0106N3 has a drain-source voltage (VDS) of 60V and a continuous drain current (ID) of around 1A. The typical on-resistance (RDS(on)) is around 1.5 ohms at a gate-source voltage (VGS) of 10V. The gate charge is typically less than 5 nC. The operating temperature range is generally -55°C to +150°C. It is available in through-hole and surface mount packages, such as TO-92, SOT-23, or SOIC.

You May Also Be Interested in

Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1220 $61.7100
130+ $0.9207 $119.6910
195+ $0.8919 $173.9205
270+ $0.8632 $233.0640
350+ $0.8344 $292.0400
465+ $0.7481 $347.8665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess