EN
  • EN
  • DE

ESD7383NCTBG

Part No ESD7383NCTBG
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3VWM 10VC 4WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Type Steering (Rail to Rail)
Unidirectional Channels 3
Voltage - Reverse Standoff (Typ) 3V
Minimum Breakdown Voltage 6V
Maximum Clamping Voltage 10V
Current - Peak Pulse (10/1000μs) 2.5A (8/20μs)
Power - Peak Pulse 50W
Power Line Protection Yes
Applications USB OTG
Operating Temperature Range -40°C ~ 85°C (TJ)
Mounting SMD
Package 4-UFBGA, WLCSP
Manufacturer Package 4-WLCSP (0.80x0.80)
Manufacturer Homepage www.onsemi.com
Win Source Part Number 718335-ESD7383NCTBG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESD7383NCTBG CAD Model

Description

The ESD7383NCTBG from ON Semiconductor is a state-of-the-art ESD protection device designed to safeguard high-speed data lines from damaging electrostatic discharge (ESD) events. This compact and efficient component is an ideal solution for protecting sensitive electronics in a wide range of applications, including mobile phones, portable devices, digital cameras, and other consumer electronics that require high-speed data interfaces.

Key Features

  • Low Clamping Voltage: The ESD7383NCTBG offers excellent protection by providing a low clamping voltage, ensuring that sensitive components are shielded from the high energy of ESD strikes.
  • Ultra-Low Capacitance: With its ultra-low capacitance, this device is perfect for protecting high-speed data lines without compromising signal integrity, making it suitable for USB 2.0, HDMI, and other high-speed protocols.
  • Small Package Size: The compact SOT-23 package allows for minimal PCB space usage, which is crucial for space-constrained applications.
  • High ESD Protection: It is capable of withstanding ESD strikes of ±20 kV (air discharge) and ±15 kV (contact discharge) as per the IEC 61000-4-2 standard, providing robust protection for electronic devices.
  • Fast Response Time: The device reacts quickly to ESD events, ensuring immediate protection and minimizing the risk of damage to the protected circuit.

Applications

The ESD7383NCTBG is versatile and can be used in a variety of applications where ESD protection is critical. Its high level of protection and low capacitance make it especially well-suited for high-speed data interfaces and sensitive electronic components. Common applications include:

  • USB 2.0 and 3.0 Ports
  • HDMI Ports
  • DisplayPort Interfaces
  • Smartphone and Tablet I/O Ports
  • Portable Electronic Devices
  • Set-Top Boxes
  • Notebook Computers

Conclusion

The ESD7383NCTBG from ON Semiconductor provides designers with a reliable and efficient solution for ESD protection in high-speed data applications. Its combination of low clamping voltage, ultra-low capacitance, and compact form factor make it an excellent choice for modern electronic devices where space and performance are at a premium.

You May Also Be Interested in

Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1940 $116.4000
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,400 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess