EN
  • EN
  • DE

SUPERMICRO SYS-1028U-E1CR4+ - SuperServer SYS-1028U-E1CR4+ X10DRU-I+ 1U 10x2.5

Part No SUPERMICRO SYS-1028U-E1CR4+ - SuperServer SYS-1028U-E1CR4+ X10DRU-I+ 1U 10x2.5
Manufacturer Supermicro
Catalog Server
Description Supermicro 1028U-E1CR4+
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435842-SUPERMICRO SYS-1028U-E1CR4+ - SuperServer SYS-1028U-E1CR4+ X10DRU-I+ 1U 10x2.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SYS-1028U-E1CR4+ - SuperServer SYS-1028U-E1CR4+ X10DRU-I+ 1U 10x2.5 CAD Model

Description

The SUPERMICRO SYS-1028U-E1CR4+ SuperServer is engineered to deliver top-tier performance and reliability for enterprise-level applications and data centers. Occupying a 1U space in a rackmount configuration, this server supports up to ten 2.5-inch storage drives, providing ample space for crucial data and applications. At the heart of the server is the X10DRU-I+ motherboard, which allows for dual Intel Xeon E5-2600 v3/v4 series processors, creating a powerful computing environment capable of handling substantial workloads with efficiency. The system supports high-speed DDR4 memory, offers a range of PCI Express expansion options for added functionality, and includes quad Gigabit Ethernet ports for comprehensive networking solutions. Designed with mission-critical operations in mind, the SYS-1028U-E1CR4+ features redundant, high-efficiency power supplies, advanced cooling mechanisms, and thorough system health monitoring, ensuring uninterrupted performance and durability. This SuperServer is perfectly suited for businesses that require exceptional computing power and storage capacity without compromising on reliability.

You May Also Be Interested in

Lenovo
Express x3100 M4, Pentium 2C G850 65W 2.9GHz/1333M
Need more? Email Us
Lenovo
Lenovo System x3550 M5
Need more? Email Us
Lenovo
x3550 M5 - 8 x SFF Chassis
Need more? Email Us
Lenovo
SR650 ThinkSystem - Configured to order - 3.5in LF
Need more? Email Us
Lenovo
System x3200 Intel Xeon 3040 1.87GHz 1GB
Need more? Email Us
Lenovo
x3650 M5 - Configured to order configuration you need
Need more? Email Us
Lenovo
QS22, 2x IBM PowerXCell 8i processors 3.2 GHz/512K
Need more? Email Us
Lenovo
Lenovo 7D2XCTO1WW. Number of years: 3 year(s)
Need more? Email Us
Lenovo
Lenovo System x3950 X6: Workload Optimized
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess