EN
  • EN
  • DE

SUPERMICRO PWS-902-1R - Supermicro 900W Power Supply Redundant

Part No SUPERMICRO PWS-902-1R - Supermicro 900W Power Supply Redundant
Manufacturer Supermicro
Catalog Power Supply Units
Description Supermicro PWS-902-1R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1435738-SUPERMICRO PWS-902-1R - Supermicro 900W Power Supply Redundant
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO PWS-902-1R - Supermicro 900W Power Supply Redundant CAD Model

Description

The SUPERMICRO PWS-902-1R delivers a robust 900W of power in a redundant configuration, ensuring uninterrupted power supply to your essential servers and computing systems. This Supermicro power supply unit is crafted to meet the needs of data centers and high-availability environments, where continuous operation is paramount. The redundancy feature allows one unit to take over seamlessly in the event of a failure in the other, significantly reducing the risk of downtime and maintaining operational continuity. Engineered for efficiency, it meets rigorous standards that ensure a significant reduction in energy consumption which, in turn, translates to cost savings and a smaller carbon footprint for your operations. The 900W capacity makes it suitable for a wide array of applications, including demanding server workloads and data-intensive operations. The PSU’s hot-swappable design ensures easy maintenance or upgrades without the need to interrupt server operations, providing a hassle-free solution to power supply management. Advanced cooling technology enhances the unit's performance by maintaining it at an optimal temperature, thereby extending the lifespan of both the power supply and the systems it powers. Protection features are built-in to safeguard against over-current, over-voltage, and short-circuit incidents, ensuring the safety and reliability of your critical infrastructure. Its compatibility with Supermicro’s server chassis designs allows for a streamlined integration into existing setups, making the PWS-902-1R a versatile and dependable choice for building or expanding your server solutions.

You May Also Be Interested in

Supermicro
Supermicro PWS-1K43F-1R. Total power: 1200 W, Peak power: 1400 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U. Product colour: Grey. Width: 104 mm, Depth: 326 mm, Height: 40 mm. 80 PLUS certification: 80 PLUS Platinum
Need more? Email Us
Supermicro
Supermicro PWS-1K22-1R. Total power: 1200 W, AC input voltage: 100 - 240 V, Maximum input current (@110V): +12V,+5Vsb. Motherboard power connector: 24-pin ATX. Power supply unit (PSU) form factor: 1U. Width: 100 mm, Depth: 326 mm, Height: 40 mm
Need more? Email Us
NetApp
NetApp 440W PSU for DS14 MK2
Need more? Email Us
NetApp
Netapp 1600w Power Supply for AFF-A700/A900
Need more? Email Us
NetApp
NetApp 850W PSU for FAS31X0
Need more? Email Us
NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
NetApp
NetApp PSU W/FANS, 675W, AC
Need more? Email Us
NetApp
NetApp 1-Phase 30A 12 IEC PDU
Need more? Email Us
NetApp
NetApp X511A-R6 440W PSU for DS14
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess