EN
  • EN
  • DE

SUPERMICRO HDD-2A146-ST9146853S - 146GB 15K 2.5 SAS 6G ST9146853SS

Part No SUPERMICRO HDD-2A146-ST9146853S - 146GB 15K 2.5 SAS 6G ST9146853SS
Manufacturer Supermicro
Catalog Hard Drives
Description 146GB 15K 2.5 SAS 6G ST9146853SS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435450-SUPERMICRO HDD-2A146-ST9146853S - 146GB 15K 2.5 SAS 6G ST9146853SS
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO HDD-2A146-ST9146853S - 146GB 15K 2.5 SAS 6G ST9146853SS CAD Model

Description

The SUPERMICRO HDD-2A146-ST9146853S is a high-performance 146GB 15K RPM 2.5-inch SAS 6Gbps hard drive, leveraging the ST9146853SS model. Designed for applications requiring fast data access and high reliability, this HDD offers a perfect blend of speed and capacity for enterprise servers and storage systems. Operating at a spindle speed of 15,000 RPM, it ensures swift response times and superior performance for transaction-intensive applications such as databases, online transaction processing (OLTP), and high-performance computing tasks. Its SAS 6Gbps interface provides a faster data transfer rate compared to its predecessors, facilitating improved throughput and reduced bottlenecks in data-intensive environments. This drive's compact 2.5-inch form factor allows for high-density storage configurations, making it an ideal choice for data centers looking to maximize storage capacity without compromising on performance.

You May Also Be Interested in

CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess