EN
  • EN
  • DE

SUPERMICRO HDN724040ALE640-SM - 4TB 7.2K 3.5 SATA 6G HDN724040ALE640

Part No SUPERMICRO HDN724040ALE640-SM - 4TB 7.2K 3.5 SATA 6G HDN724040ALE640
Manufacturer Supermicro
Catalog Hard Drives
Description 4TB 7.2K 3.5 SATA 6G HDN724040ALE640
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1435411-SUPERMICRO HDN724040ALE640-SM - 4TB 7.2K 3.5 SATA 6G HDN724040ALE640
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO HDN724040ALE640-SM - 4TB 7.2K 3.5 SATA 6G HDN724040ALE640 CAD Model

Description

The SUPERMICRO HDN724040ALE640-SM presents a 4TB 3.5-inch SATA 6Gbps hard drive, utilizing the HDN724040ALE640 model. This HDD is engineered to meet the requirements of enterprise-grade storage demands, offering a balance of large capacity and performance at 7200 RPM. Ideal for volume-intensive storage applications, it provides robust storage for data centers, file servers, and backup solutions. Its compatibility with Supermicro servers ensures easy integration into existing infrastructures, streamlining deployment for IT administrators. The drive's 6Gbps SATA interface enhances data transfer rates, improving overall system performance and efficiency. Built with reliability in mind, it features advanced error correction and robust mechanical design to withstand the rigors of continuous operation in high-demand environments. This makes it a strong candidate for organizations needing dependable, high-capacity storage for their critical data and applications.

You May Also Be Interested in

CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess