EN
  • EN
  • DE

SUPERMICRO CSE-825-X10DRC-LN4+ - Supermicro CSE-825 X10DRC-LN4+ 2U Server 8x3.5

Part No SUPERMICRO CSE-825-X10DRC-LN4+ - Supermicro CSE-825 X10DRC-LN4+ 2U Server 8x3.5
Manufacturer Supermicro
Catalog Server
Description Supermicro CSE-825 X10DRC-LN4+ 2U Server 8x3.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435835-SUPERMICRO CSE-825-X10DRC-LN4+ - Supermicro CSE-825 X10DRC-LN4+ 2U Server 8x3.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CSE-825-X10DRC-LN4+ - Supermicro CSE-825 X10DRC-LN4+ 2U Server 8x3.5 CAD Model

Description

The SUPERMICRO CSE-825 X10DRC-LN4+ server chassis combines performance, efficiency, and flexibility in a 2U form factor, ideal for diverse server deployments. Equipped with the X10DRC-LN4+ motherboard, this system is designed to support dual Intel Xeon E5-2600 v3/v4 series processors, offering high computing power suitable for enterprise-level applications. It comes with 8x3.5"" hot-swap drive bays, providing versatile storage options for organizations with growing data demands. The server features quad Gigabit Ethernet LAN ports to ensure high-speed network connectivity and supports up to 1TB of ECC DDR4 memory, facilitating smooth operation of memory-intensive applications. With 920W Redundant Power Supplies enhancing its reliability, the CSE-825 X10DRC-LN4+ stands as a highly capable server solution optimized for tasks ranging from virtualization to database management, meeting the needs of today's fast-paced business environments.

You May Also Be Interested in

IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us
IBM
SYSTEM i 9406 MODEL 525
Need more? Email Us
IBM
9080-MME-4.02GHZ–32Core
Need more? Email Us
IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us
IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess