EN
  • EN
  • DE

SUPERMICRO BX80614X5670 - Intel X5670 2.93GHz 6C 12M 95W

Part No SUPERMICRO BX80614X5670 - Intel X5670 2.93GHz 6C 12M 95W
Manufacturer Supermicro
Catalog CPU
Description Intel X5670 2.93GHz 6C 12M 95W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435147-SUPERMICRO BX80614X5670 - Intel X5670 2.93GHz 6C 12M 95W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO BX80614X5670 - Intel X5670 2.93GHz 6C 12M 95W CAD Model

Description

The SUPERMICRO BX80614X5670 processor is built on Intel's 32nm Westmere-EP microarchitecture, designed for optimal computing performance and energy efficiency. This processor offers a significant upgrade with its six cores and a base clock speed of 2.93GHz, allowing for high throughput in demanding applications. The Intel X5670 features Intel Turbo Boost Technology, enabling it to increase its operating frequency when under thermal and power limits for better performance under load. It comes equipped with 12MB of L3 cache, known as Intel SmartCache, for improved processing speed by reducing the time needed to access frequently used data. The 95W TDP ensures it maintains a balance between offering robust performance and keeping power consumption in check. Hyper-Threading Technology allows it to handle up to 12 threads concurrently, providing improved multitasking and efficient use of CPU resources. This processor is ideally suited for powerful workstations and servers, supporting a wide range of applications from virtualization to scientific simulations.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V10 - Intel Xeon Processor E3-1230, 3.2 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26898-B1005-V1 - FUJITSU HEATSINK
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess