EN
  • EN
  • DE

SUPERMICRO AT80614005484AA - Intel L5630 2.4GHz 4C 12M 40W

Part No SUPERMICRO AT80614005484AA - Intel L5630 2.4GHz 4C 12M 40W
Manufacturer Supermicro
Catalog CPU
Description Intel L5630 2.4GHz 4C 12M 40W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435117-SUPERMICRO AT80614005484AA - Intel L5630 2.4GHz 4C 12M 40W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AT80614005484AA - Intel L5630 2.4GHz 4C 12M 40W CAD Model

Description

The SUPERMICRO AT80614005484AA integrates the power-efficient Intel L5630 processor, designed for environments that demand optimal performance per watt. With a clock speed of 2.4GHz, 4 cores, and a generous 12MB cache, it delivers exceptional speed and efficiency for multitasking and complex processing tasks. Remarkably, its low 40W power consumption makes it an ideal choice for energy-sensitive setups such as green data centers and applications where minimizing operational costs is crucial. This processor supports Intel Hyper-Threading Technology, allowing it to execute multiple threads on each core, further enhancing its computational capabilities and efficiency. Moreover, it's equipped with Intel Virtualization Technology, providing superior performance in virtualized environments by improving overheads and workload distribution. The SUPERMICRO AT80614005484AA is engineered to meet the demands of businesses that prioritize energy efficiency without compromising on computing power, offering seamless integration with Supermicro's range of server products for a high-performance, eco-friendly computing solution.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU V26808-B9173-V50 - Intel Xeon Processor E5-8176M-V5, 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V10 - Intel Xeon Processor E3-1230, 3.2 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-3106-V5, 1.7 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
EMC
EMC CPU Heatsink
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess