EN
  • EN
  • DE

SUPERMICRO AC-209619002 - Ampere Altra Max M96-28 2.80GHz 96C 16M 190W

Part No SUPERMICRO AC-209619002 - Ampere Altra Max M96-28 2.80GHz 96C 16M 190W
Manufacturer Supermicro
Catalog CPU
Description Ampere Altra Max M96-28 2.80GHz 96C 16M 190W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435104-SUPERMICRO AC-209619002 - Ampere Altra Max M96-28 2.80GHz 96C 16M 190W
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AC-209619002 - Ampere Altra Max M96-28 2.80GHz 96C 16M 190W CAD Model

Description

The SUPERMICRO AC-209619002 represents a groundbreaking advancement in the realm of server processors with the inclusion of the Ampere Altra Max M96-28. This processor is a marvel in modern computing, boasting an astonishing 96 cores operating at a frequency of 2.80GHz. Aimed at cloud-native applications, high-performance computing, and large-scale container deployments, the Altra Max M96-28 delivers unparalleled parallel processing capabilities, enabling it to handle vast amounts of data with effortless precision. The processor's 16MB cache ensures swift data access for the cores, enhancing efficiency in performing complex computational tasks. Designed with a focus on energy efficiency, its 190W TDP is remarkably low for a processor of this caliber, ensuring that data centers can achieve significant computational throughput without incurring excessive power costs. It supports massive parallel computing tasks, making it an ideal choice for scientific research, AI and machine learning workloads, and real-time data analysis. Furthermore, the Ampere Altra Max is designed with security and isolation features specifically tailored for multi-tenancy environments, providing robust protection for sensitive data across diverse workloads. Integration with SUPERMICRO's advanced server platforms offers a seamless and reliable computing experience, setting new standards for performance and efficiency in demanding data center environments.

You May Also Be Interested in

EMC
EMC CPU Heatsink
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2430LV2 2.40GHz 6C 15M 60W 2.4GHz/1600MHz/15MB
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess