EN
  • EN
  • DE

SUPERMICRO 100-000000327 - AMD EPYC 72F3 3.70GHz 8C 256M 180W UNLOCKED

Part No SUPERMICRO 100-000000327 - AMD EPYC 72F3 3.70GHz 8C 256M 180W UNLOCKED
Manufacturer Supermicro
Catalog CPU
Description AMD EPYC 72F3 3.70GHz 8C 256M 180W UNLOCKED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1435087-SUPERMICRO 100-000000327 - AMD EPYC 72F3 3.70GHz 8C 256M 180W UNLOCKED
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO 100-000000327 - AMD EPYC 72F3 3.70GHz 8C 256M 180W UNLOCKED CAD Model

Description

Introducing the Supermicro 100-000000327, equipped with the AMD EPYC 72F3 processor, designed to deliver unparalleled performance for specialized, high-frequency workloads. Operating at a high clock speed of 3.70GHz with 8 cores and 16 threads, this processor is optimized for applications that benefit from high per-core performance, such as certain financial services applications, edge computing tasks, and medium-scale virtualization environments. It features an impressive 256MB L3 cache, providing ample rapid-access memory to speed up data processing tasks and efficiently manage workload demands. The 180W TDP (Thermal Design Power) rating offers an excellent balance between formidable performance yields and energy consumption, a critical consideration for data centers aiming to optimize their operation costs without compromising on compute power. This processor also boasts comprehensive support for advanced server technologies, including DDR4 memory interfaces and PCIe 4.0, facilitating high bandwidth and flexibility for expanding system capabilities. The AMD EPYC 72F3 is an unlocked processor, providing the potential for overclocking to achieve enhanced performance levels, suited to the unique needs of demanding and dynamic computing environments. Leveraging this processor within Supermicro's robust server platforms enables organizations to harness incredible speed and processing power, significantly boosting the efficiency and capabilities of their IT infrastructure.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2430LV2 2.40GHz 6C 15M 60W 2.4GHz/1600MHz/15MB
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8696-V10 - Intel Xeon Processor E5-4603, 2.0 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-8180M-V5, 2.5 GHz
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess