EN
  • EN
  • DE

SNK-P0064AP4

Part No SNK-P0064AP4
Manufacturer Supermicro
Catalog CPU
Description 4U Active CPU Heat Sink Socket OLGA4094
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1438861-SNK-P0064AP4
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SNK-P0064AP4 CAD Model

Description

The Supermicro SNK-P0064AP4 enters the market as a robust 4U active CPU heat sink designed for the OLGA4094 socket, catering specifically to the thermal management needs of high-performance CPUs in demanding server environments. This model combines an active cooling mechanism with a meticulously engineered heat sink design, ensuring optimal thermal dissipation for server CPUs that are subjected to intense workloads. The inclusion of a high-quality, powerful fan within this cooling solution promotes an enhanced airflow through the heat sink's fins, effectively lowering the CPU's temperature and sustaining performance stability under continuous operation scenarios. Supermicro’s SNK-P0064AP4 is tailored for enterprise-grade servers requiring dependable cooling solutions to maintain their reliability and efficiency over time. This product underscores Supermicro's commitment to providing sophisticated cooling technologies that meet the rigorous requirements of modern server infrastructures.

You May Also Be Interested in

Supermicro
INTEL X5690 3.46GHZ 6C 12M 130W
Need more? Email Us
Supermicro
Intel E3-1270V3 3.50GHz 4C 8M 80W
Need more? Email Us
Supermicro
Intel GOLD 6152 2.10GHz 22C 30.25M 140W
Need more? Email Us
Supermicro
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Supermicro
Intel Xeon E5-2650LV4
Need more? Email Us
Supermicro
INTEL GOLD 6246R 3.40GHz 16C 35.75M 205W
Need more? Email Us
Supermicro
Intel GOLD 6136 3.00GHz 12C 24.75M 150W
Need more? Email Us
Supermicro
Intel E5640 2.66GHz 4C 8M 80W
Need more? Email Us
Supermicro
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess